The SN74ALVTH16373 is a 16-bit transparent D-type latch with 3-state outputs designed for 2.5-V or 3.3-V operation, supporting TTL interface to 5-V systems. It is available in a 48-pin TSSOP (DGG) package with an operating temperature range of -40°C to 85°C. The device features bus-hold circuitry, high drive capability of -32/64 mA at 3.3 V, and power-off output disable. Output clamp current is specified at -50 mA, and latch-up performance exceeds 250 mA per JESD 17. ESD protection exceeds 2000 V per MIL-STD-883, Method 3015, and 1000 V using the charged-device model. The flow-through architecture aids PCB layout, and distributed VCC and GND pins minimize switching noise.
2.5-V/3.3-V 16-Bit Transparent D-Type Latches With 3-State Outputs 48-TSSOP -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Logic Latches |
| Product Number | 74ALVTH16373GRG4 |
| Product Name | SN74ALVTH16373 2.5-V/3.3-V 16-Bit Transparent D-Type Latches With 3-State Outputs |
| Latch Type | D |
| Output Characteristics | 3-State |
| Supply Voltage | 2.5V; 3.3V; 3.6V; 2.5,3.3 |
| Operating Current | 5 mA |