The 5962-9686601Q2A is an octal transparent D-type latch with 3-state outputs, packaged in a 20-pin LCCC format. It operates over a temperature range of -55°C to 125°C and supports a supply voltage range of 2V to 5.5V. The device meets JESD17 latch-up performance criteria exceeding 250mA and is compliant with MIL-PRF-38535. The package dimensions are 8.89mm × 8.89mm, with a body size of 8.89mm × 8.89mm, excluding pins.
Octal-Transparent D-type Latches With 3-State Outputs 20-LCCC -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Logic Latches |
| Product Number | 5962-9686601Q2A |
| Product Name | SN54AHC373 Octal-Transparent D-type Latches With 3-State Outputs |
| Latch Type | D |
| Output Characteristics | 3-State |
| Supply Voltage | 3.3V; 5V; 3.3,5 |
| Operating Current | 0.0400 mA |