Texas Instruments CY54FCT573T Octal Transparent D-Type Latches with 3-State Outputs 5962-9223802M2A

Description
Octal Transparent D-Type Latches with 3-State Outputs 20-LCCC -55 to 125
Request a Quote Datasheet
Description
Octal Transparent D-Type Latches with 3-State Outputs 20-LCCC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
CY54FCT573T Octal Transparent D-Type Latches with 3-State Outputs
5962-9223802M2A
CY54FCT573T Octal Transparent D-Type Latches with 3-State Outputs 5962-9223802M2A
Octal Transparent D-Type Latches with 3-State Outputs 20-LCCC -55 to 125

Octal Transparent D-Type Latches with 3-State Outputs 20-LCCC -55 to 125

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - 5962-9223802M2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
5962-9223802M2A
Integrated Circuits (ICs) - Logic - Latches 5962-9223802M2A
IC D-TYPE TRANSP SGL 8:8 20LCC

IC D-TYPE TRANSP SGL 8:8 20LCC

Supplier's Site
Latches - 5962-9223802M2A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-LCC (8.89x8.89)

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-LCC (8.89x8.89)

Buy Now Datasheet

Technical Specifications

  Texas Instruments Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches
Product Number 5962-9223802M2A 5962-9223802M2A 5962-9223802M2A
Product Name CY54FCT573T Octal Transparent D-Type Latches with 3-State Outputs Integrated Circuits (ICs) - Logic - Latches Latches
Latch Type D
Unlock Full Specs
to access all available technical data

Similar Products

CD4043B CMOS Quad NOR R/S Latch with 3-State Outputs - CD4043BPWR - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.0600 mA
View Details
6 suppliers
CY74FCT162373T 16-Bit Transparent D-Type Latches with 3-State Outputs - 74FCT162373ATPACT - Texas Instruments
Specs
Latch Type D
Supply Voltage 5V; 5
Operating Current 0.5000 mA
View Details
7 suppliers
SN74ALVCH162260 12-Bit To 24-Bit Multiplexed D-Type Latch With 3-State Outputs - 74ALVCH162260DLRG4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3
View Details
5 suppliers
CD4724B CMOS 8-Bit Addressable Latch - CD4724BE - Texas Instruments
Specs
Latch Type Addressable D
Supply Voltage 3V; 10
Operating Current 0.3000 mA
View Details
7 suppliers