Octal Transparent D-Type Latches With 3-State Outputs 20-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1255333-SN74LV573ADW
Packaging: Tube
Mounting Style: SMD
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 16mA, 16mA
Independent Circuits: 1
Delay Time - Propagation: 1ns
Categories: Integrated Circuits
Supplier Device Package: 20-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-SOIC
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Family Part Number: 74LV573
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 5.5V
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
IC OCT TRANSP D LATCH 20-SOIC
OCTAL D-LATCH, 3-STATE, SOIC-20; Logic Family / Base Number:74LV573; Latch Type:D Type Transparent; IC Output Type:Tri State; Propagation Delay:8ns; Output Current:16mA; Logic Case Style:SOIC; No. of Pins:20Pins; No. of Bits:8bit RoHS Compliant: Yes
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
IC D-TYPE TRANSP SGL 8:8 20SOIC
| Texas Instruments | Win Source Electronics | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | SN74LV573ADW | 1255333-SN74LV573ADW | 296-1690-5-ND | SN74LV573ADW | 76C4903 | SN74LV573ADW | SN74LV573ADW |
| Product Name | SN74LV573A Octal Transparent D-Type Latches With 3-State Outputs | Logic - Logic - Latches - SN74LV573ADW | Latches | Logic - Latches | Octal D-Latch, 3-State, Soic-20; Logic Family / Base Number Texas Instruments | Latches | Integrated Circuits (ICs) - Logic - Latches |
| Latch Type | D | Transparent-D | D; Transparent-D | ||||
| Output Characteristics | 3-State | 3-State | |||||
| Supply Voltage | 2.5V; 3.3V; 5V; 2.5,3.3,5 | 2V ~ 5.5V | 2V ~ 5.5V | 2V ~ 5.5V | |||
| Operating Current | 0.0200 mA | ||||||
| Propagation Delay | 21 ns | 1 ns | 1 ns | 1 ns | 8 ns |