Texas Instruments SN54ALS373A Octal D-Type Transparent Latches with 3-state Outputs 8302001SA

Description
Octal D-Type Transparent Latches with 3-state Outputs 20-CFP -55 to 125
Request a Quote Datasheet
Description
Octal D-Type Transparent Latches with 3-state Outputs 20-CFP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54ALS373A Octal D-Type Transparent Latches with 3-state Outputs - 8302001SA - Texas Instruments
Dallas, TX, United States
SN54ALS373A Octal D-Type Transparent Latches with 3-state Outputs
8302001SA
SN54ALS373A Octal D-Type Transparent Latches with 3-state Outputs 8302001SA
Octal D-Type Transparent Latches with 3-state Outputs 20-CFP -55 to 125

Octal D-Type Transparent Latches with 3-state Outputs 20-CFP -55 to 125

Buy Now Datasheet
Logic - Logic - Flip Flops - 8302001SA - 1041161-8302001SA - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - 8302001SA
1041161-8302001SA
Logic - Logic - Flip Flops - 8302001SA 1041161-8302001SA
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1041161-8302001SA Packaging: Rail/Tube Polarity: Non-Inverting Operating Supply Voltage: 5 V Number of Elements: 1 Number of Bits: 8 Number of Pins: 20 High Level Output Current: -1 mA Number of Outputs: 8 Low Level Output Current: 12 mA Propagation Delay: 29 ns Categories: Logic - Flip Flops Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -55 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1041161-8302001SA
Packaging: Rail/Tube
Polarity: Non-Inverting
Operating Supply Voltage: 5 V
Number of Elements: 1
Number of Bits: 8
Number of Pins: 20
High Level Output Current: -1 mA
Number of Outputs: 8
Low Level Output Current: 12 mA
Propagation Delay: 29 ns
Categories: Logic - Flip Flops
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics
Product Category Logic Latches Flip-Flops
Product Number 8302001SA 1041161-8302001SA
Product Name SN54ALS373A Octal D-Type Transparent Latches with 3-state Outputs Logic - Logic - Flip Flops - 8302001SA
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 27 mA
Propagation Delay 16 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 5470DM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flip Flops - 54AC175JRQMLV - Quarktwin Technology Ltd.
Specs
Flip-Flop Type D
Supply Voltage 2V ~ 6V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers