The SN54LVC373A is an octal transparent D-type latch with 3-state outputs, designed for 2.7-V to 3.6-V VCC operation, and is packaged in a 20-pin CFP (W) with a body size of 24.33 mm × 6.35 mm. It supports mixed-mode signal operation, latch-up performance exceeding 250 mA per JESD17, and ESD protection exceeding 2000 V human-body model, 200 V machine model, and 1000 V charged-device model. The device operates over a temperature range of -55°C to 125°C and is compliant with MIL-PRF-38535. Inputs accept voltages up to 5.5 V, enabling 5-V interfacing with a 3.3-V supply.
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS 20-CFP -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Logic Latches |
| Product Number | 5962-9757301QSA |
| Product Name | SN54LVC373A OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS |
| Latch Type | D |
| Output Characteristics | 3-State |
| Supply Voltage | 3.3V; 3.6V; 2.7,3.3 |
| Operating Current | 0.0100 mA |