Texas Instruments Integrated Circuits (ICs) - Logic - Flip Flops 9022DM

Description
IC FF JK TYPE SGL 2BIT 16CDIP
Datasheet
Description
IC FF JK TYPE SGL 2BIT 16CDIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Flip Flops - 9022DM - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - Flip Flops
9022DM
Integrated Circuits (ICs) - Logic - Flip Flops 9022DM
IC FF JK TYPE SGL 2BIT 16CDIP

IC FF JK TYPE SGL 2BIT 16CDIP

Supplier's Site
Latches - 9022DM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
9022DM
Latches 9022DM
Flip Flop 1 Element JK Type 2 Bit Positive Edge 16-CDIP (0.300", 7.62mm)

Flip Flop 1 Element JK Type 2 Bit Positive Edge 16-CDIP (0.300", 7.62mm)

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Logic Latches
Product Number 9022DM 9022DM
Product Name Integrated Circuits (ICs) - Logic - Flip Flops Latches
Supply Voltage 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74AC377SCX - Lingto Electronic Limited
Specs
fMAX 175 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Flip Flops - 74AHCT377D,112 - Quarktwin Technology Ltd.
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers