Texas Instruments Integrated Circuits (ICs) - Logic - Latches 54F373LMQB

Description
IC D-TYPE TRANSP SGL 8:8 20LCCC
Description
IC D-TYPE TRANSP SGL 8:8 20LCCC

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Latches - 54F373LMQB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
54F373LMQB
Integrated Circuits (ICs) - Logic - Latches 54F373LMQB
IC D-TYPE TRANSP SGL 8:8 20LCCC

IC D-TYPE TRANSP SGL 8:8 20LCCC

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches
Product Number 54F373LMQB
Product Name Integrated Circuits (ICs) - Logic - Latches
Unlock Full Specs
to access all available technical data

Similar Products

Octal D-type transparent latch; 3-state - 74HC573D-Q100,118 - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
6 suppliers
SN54HCT373 Octal D-type Transparent Latches With 3-State Outputs - 5962-86867012A - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 0.0800 mA
View Details
2 suppliers
Logic - Latches - 74FCT16373CTPVG - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
Latches - IDT74FCT16841ETPV - Quarktwin Technology Ltd.
Integrated Device Technology
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 56-BSSOP (0.295\", 7.50mm Width); SOP; SSOP
View Details
2 suppliers