The SN74LV4046A is a high-speed CMOS phase-locked loop with a voltage-controlled oscillator, designed for telecommunications, signal generation, and digital PLL applications. It is available in a 16-pin TSSOP package measuring 6.40mm × 5.00mm, with an operating temperature range of -40°C to 85°C and a power supply voltage range of 3V to 5.5V. The device includes three phase comparators, VCO inhibit control, and supports direct or capacitive coupling of input signals.
High-Speed CMOS Logic Phase-Locked Loop with VCO 16-TSSOP -40 to 85
Phase Locked Loops - PLL Hi Spd CMOS Logic Phase Lckd Loop Product overview: SN74LV4046APWRG4 from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SN74LV4046APWRG4
Manufacturer: Texas Instruments
Win Source Part Number: 1255286-SN74LV4046AP
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | IC Phase-locked Loops (PLL) | IC Timers | IC Clocks |
| Product Number | SN74LV4046APWRG4 | 728-SN74LV4046APWRG4 | 1255286-SN74LV4046APWRG4 |
| Product Name | SN74LV4046A High-Speed CMOS Logic Phase-Locked Loop with VCO | Clock and Timing IC | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SN74LV4046APWRG4 |
| Bus Interface | CMOS | ||
| Package Type | PDIP,SO,SOIC,TSSOP,TVSOP | Tape and Reel | |
| Supply Voltage | 3 to 5.5 volts | ||
| Frequency | 70 MHz | 38 MHz |