Texas Instruments CDC2510C 3.3-V Phase-Lock Loop Clock Driver CDC2510CPWR

Description
3.3-V Phase-Lock Loop Clock Driver 24-TSSOP
Request a Quote Datasheet
Description
3.3-V Phase-Lock Loop Clock Driver 24-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CDC2510C 3.3-V Phase-Lock Loop Clock Driver - CDC2510CPWR - Texas Instruments
Dallas, TX, United States
CDC2510C 3.3-V Phase-Lock Loop Clock Driver
CDC2510CPWR
CDC2510C 3.3-V Phase-Lock Loop Clock Driver CDC2510CPWR
3.3-V Phase-Lock Loop Clock Driver 24-TSSOP

3.3-V Phase-Lock Loop Clock Driver 24-TSSOP

Buy Now Datasheet
Clock Generators, PLLs, Frequency Synthesizers - 296-6686-2-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
296-6686-2-ND
Clock Generators, PLLs, Frequency Synthesizers 296-6686-2-ND
"PLL Clock Driver IC 125MHz 1 24-TSSOP (0.173"", 4.40mm Width)"

"PLL Clock Driver IC 125MHz 1 24-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDC2510CPWR - 012973-CDC2510CPWR - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDC2510CPWR
012973-CDC2510CPWR
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDC2510CPWR 012973-CDC2510CPWR
Manufacturer: Texas Instruments Win Source Part Number: 012973-CDC2510CPWR Packaging: Reel - TR Type: PLL Clock Driver Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock Output: Clock PLL: Yes with Bypass Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C Case / Package: 24-TSSOP Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 125MHz Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 012973-CDC2510CPWR
Packaging: Reel - TR
Type: PLL Clock Driver
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Clock
Output: Clock
PLL: Yes with Bypass
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C
Case / Package: 24-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Maximum Input Frequency: 125MHz
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
125MHz 3.3V TSSOP Clock and Timing IC
728-CDC2510CPWR
125MHz 3.3V TSSOP Clock and Timing IC 728-CDC2510CPWR
10-Output PLL Clock Driver, 125MHz, 3.3V, TSSOP Product overview: CDC2510CPWR from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125MHz, 3.3V, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 125MHz, 3.3V, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDC2510CPWR can be used for catalog matching and distributor lookup.

10-Output PLL Clock Driver, 125MHz, 3.3V, TSSOP Product overview: CDC2510CPWR from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125MHz, 3.3V, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 125MHz, 3.3V, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDC2510CPWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - CDC2510CPWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
CDC2510CPWR
Clock Generators, PLLs, Frequency Synthesizers CDC2510CPWR
PLL Clock Driver IC 125MHz 1 24-TSSOP (0.173", 4.40mm Width)

PLL Clock Driver IC 125MHz 1 24-TSSOP (0.173", 4.40mm Width)

Buy Now Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDC2510CPWR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
CDC2510CPWR
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers CDC2510CPWR
IC 3.3V PLL CLK-DRVR 24-TSSOP

IC 3.3V PLL CLK-DRVR 24-TSSOP

Supplier's Site Datasheet
IC 3.3V PLL CLK-DRVR 24-TSSOP - CDC2510CPWR - Karl Kruse GmbH & Co. KG
Kaarst, Germany
IC 3.3V PLL CLK-DRVR 24-TSSOP
CDC2510CPWR
IC 3.3V PLL CLK-DRVR 24-TSSOP CDC2510CPWR
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - CDC2510CPWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
CDC2510CPWR
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers CDC2510CPWR
IC PLL CLOCK DRIVER 24TSSOP

IC PLL CLOCK DRIVER 24TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Clocks IC Clocks IC Timers IC Clocks IC Clocks IC Clocks IC Clocks
Product Number CDC2510CPWR 296-6686-2-ND 012973-CDC2510CPWR 728-CDC2510CPWR CDC2510CPWR CDC2510CPWR CDC2510CPWR CDC2510CPWR
Product Name CDC2510C 3.3-V Phase-Lock Loop Clock Driver Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDC2510CPWR 125MHz 3.3V TSSOP Clock and Timing IC Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers IC 3.3V PLL CLK-DRVR 24-TSSOP Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Driver Clock Driver; Clock Generator Clock Generator Clock Driver Clock Generator Clock Driver PLL Clock Driver; Clock Generator
Features / Standards RoHS Lead-Free RoHS RoHS
Bus Interface Clock Clock Clock Clock
Package Type Surface Mount; TSSOP; "24-TSSOP (0.173"", 4.40mm Width)" Surface Mount; 24-TSSOP Tape and Reel Surface Mount; SSOP; 24-TSSOP (0.173\", 4.40mm Width) Surface Mount; Surface Mount TSSOP; 24-TSSOP SSOP
Unlock Full Specs
to access all available technical data

Similar Products

CDCS502 Crystal Oscillator / Clock Generator with optional SSC - CDCS502PW - Texas Instruments
Specs
Device Type Clock Generator
Package Type TSSOP
Supply Voltage 3.3 volts
View Details
9 suppliers
CDC2351 1-Line to 10-Line Clock Driver With 3-State Outputs - CDC2351DBG4 - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface LVTTL
Package Type SOIC,SSOP
View Details
CDC2586 3.3V PLL CLock Driver with 1/2x, 1x and 2x Frequency Options - CDC2586PAHR - Texas Instruments
Specs
Device Type Clock Driver
Package Type TQFP
Supply Voltage 3.3 volts
View Details
7 suppliers
CDCM9102 Low Noise Two Channel 100MHz PCIe Clock Generator - CDCM9102RHBT - Texas Instruments
Specs
Device Type Clock Generator
Bus Interface LVDS; LVDS, LVPECL, RF
Package Type VQFN
View Details
7 suppliers