1:2 Ultra Low Jitter Crystal-In Clock Generator 32-VQFN
Clock Generator, 683.28MHz, 2-Out, VQFN, SMT Product overview: CDCM61002RHBT from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 683.28MHz, VQFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 683.28MHz, VQFN, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDCM61002RHBT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 141634-CDCM61002RHBT
Packaging: Reel - TR
Type: Clock Generator
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVCMOS, Crystal
Output: LVCMOS, LVDS, LVPECL
PLL: Yes with Bypass
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-VQFN (5x5)
Supply Voltage - Operating: 3 V to 3.6 V
Maximum Input Frequency: 683.28MHz
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Application Field: Used in Clock & Timing, Communications & Networking
Clock Generator IC 683.28MHz 1 32-VFQFN Exposed Pad
Clock Generator IC 683.28MHz 1 32-VFQFN Exposed Pad
Clock Generator IC 683.28MHz 1 32-VFQFN Exposed Pad
IC CLK GEN 1:3 LOW JITTER 32-QFN
Clock Generator IC 683.28MHz 1 32-VFQFN Exposed Pad
IC CLOCK GENERATOR 32VQFN
IC CLK GEN 1:3 LOW JITTER 32-QFN
TEXAS INSTRUMENTS - CDCM61002RHBT - CLOCK GEN, 1:2ULTRA LO JITTER, 32QFN
CLOCK GENERATOR, 683.28MHZ, QFN-32; Clock IC Type:PLL Clock Driver; Frequency:683.28MHz;
CLOCK GEN, 1:2ULTRA LO JITTER, 32QFN; Clock IC Type:PLL Clock Driver; Frequency:683.28MHz;
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | CDCM61002RHBT | 728-CDCM61002RHBT | 141634-CDCM61002RHBT | 296-24193-2-ND | CDCM61002RHBT | CDCM61002RHBT | CDCM61002RHBT | CDCM61002RHBT | 815-CDCM61002RHBT | 71P5316 |
| Product Name | CDCM61002 1:2 Ultra Low Jitter Crystal-In Clock Generator | 683.28MHz VQFN Clock and Timing IC | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCM61002RHBT | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | TEXAS INSTRUMENTS - CDCM61002RHBT - CLOCK GEN, 1:2ULTRA LO JITTER, 32QFN | Clock Generator, 683.28Mhz, Qfn-32; Clock Ic Type Texas Instruments |
| Device Type | Clock Generator | Clock Generator | Clock Generator | Clock Generator | Clock Generator | Clock Generator; Clock Generator | Clock Generator; Clock Generator | Clock Generator; Clock Generator | PLL Clock Driver; Real Time Clock; Clock Generator | |
| Bus Interface | LVDS; LVPECL, LVDS, LVCMOS | CMOS; ECL; PECL; LVPECL; LVDS; LVCMOS, LVDS, LVPECL | LVPECL; LVDS; LVCMOS | CMOS; ECL; PECL; LVPECL; LVDS; LVCMOS, LVDS, LVPECL | CMOS; ECL; PECL; LVPECL; LVDS; LVCMOS, LVDS, LVPECL | LVCMOS, LVDS, LVPECL | ||||
| Package Type | VQFN | Tape and Reel | Surface Mount; 32-VQFN (5x5) | Surface Mount; 32-VFQFN Exposed Pad | Surface Mount; Surface Mount | Surface Mount; 32-VFQFN Exposed Pad | Surface Mount; Surface Mount | 32-VFQFN Exposed Pad | QFN | |
| Frequency | 683 MHz | 683 MHz | 683 MHz | 683 MHz | 683 MHz | 683 MHz | 683 MHz | 683 MHz | 683 MHz | 683 MHz |