Texas Instruments CDCVF855 2.5V Phase Lock Loop DDR Clock Driver CDCVF855PW

Description
2.5V Phase Lock Loop DDR Clock Driver 28-TSSOP
Request a Quote Datasheet
Description
2.5V Phase Lock Loop DDR Clock Driver 28-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CDCVF855 2.5V Phase Lock Loop DDR Clock Driver - CDCVF855PW - Texas Instruments
Dallas, TX, United States
CDCVF855 2.5V Phase Lock Loop DDR Clock Driver
CDCVF855PW
CDCVF855 2.5V Phase Lock Loop DDR Clock Driver CDCVF855PW
2.5V Phase Lock Loop DDR Clock Driver 28-TSSOP

2.5V Phase Lock Loop DDR Clock Driver 28-TSSOP

Buy Now Datasheet
Clock Drivers & Distribution - 2088473 - RS Components, Ltd.
Corby, Northants, United Kingdom
Clock Drivers & Distribution
2088473
Clock Drivers & Distribution 2088473
CDCVF855PW, Clock Driver

CDCVF855PW, Clock Driver

Supplier's Site
Clock Drivers & Distribution - 2088473P - RS Components, Ltd.
Corby, Northants, United Kingdom
Clock Drivers & Distribution
2088473P
Clock Drivers & Distribution 2088473P
CDCVF855PW, Clock Driver

CDCVF855PW, Clock Driver

Supplier's Site
Clock Drivers & Distribution - 2088472 - RS Components, Ltd.
Corby, Northants, United Kingdom
Clock Drivers & Distribution
2088472
Clock Drivers & Distribution 2088472
CDCVF855PW, Clock Driver

CDCVF855PW, Clock Driver

Supplier's Site
 - CDCVF855PW - Rochester Electronics
Newburyport, MA, United States
PLL Based Clock Driver, 855 Series, 4 True Output(s), 0 Inverted Output(s), PDSO28

PLL Based Clock Driver, 855 Series, 4 True Output(s), 0 Inverted Output(s), PDSO28

Supplier's Site Datasheet
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCVF855PW - 1160718-CDCVF855PW - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCVF855PW
1160718-CDCVF855PW
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCVF855PW 1160718-CDCVF855PW
Manufacturer: Texas Instruments Win Source Part Number: 1160718-CDCVF855PW Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1160718-CDCVF855PW
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now
Clock Generators, PLLs, Frequency Synthesizers - 296-21732-5-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
296-21732-5-ND
Clock Generators, PLLs, Frequency Synthesizers 296-21732-5-ND
"PLL Clock Driver IC 220MHz 1 28-TSSOP (0.173"", 4.40mm Width)"

"PLL Clock Driver IC 220MHz 1 28-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Singapore, Singapore
TSSOP Clock and Timing IC
728-CDCVF855PW
TSSOP Clock and Timing IC 728-CDCVF855PW
Zero Delay Buffer 4-Out Differential 28-Pin TSSOP Tube Product overview: CDCVF855PW from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDCVF855PW can be used for catalog matching and distributor lookup.

Zero Delay Buffer 4-Out Differential 28-Pin TSSOP Tube Product overview: CDCVF855PW from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDCVF855PW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCVF855PW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
CDCVF855PW
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers CDCVF855PW
IC PLL CLOCK DRIVER 28TSSOP

IC PLL CLOCK DRIVER 28TSSOP

Supplier's Site
Clock Generators, PLLs, Frequency Synthesizers - CDCVF855PW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
CDCVF855PW
Clock Generators, PLLs, Frequency Synthesizers CDCVF855PW
PLL Clock Driver IC 220MHz 1 28-TSSOP (0.173", 4.40mm Width)

PLL Clock Driver IC 220MHz 1 28-TSSOP (0.173", 4.40mm Width)

Buy Now

Technical Specifications

  Texas Instruments RS Components, Ltd. RS Components, Ltd. Rochester Electronics Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks IC Timers IC Clocks IC Clocks
Product Number CDCVF855PW 2088473 2088473P CDCVF855PW 1160718-CDCVF855PW 296-21732-5-ND 728-CDCVF855PW CDCVF855PW CDCVF855PW
Product Name CDCVF855 2.5V Phase Lock Loop DDR Clock Driver Clock Drivers & Distribution Clock Drivers & Distribution Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCVF855PW Clock Generators, PLLs, Frequency Synthesizers TSSOP Clock and Timing IC Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Driver Clock Driver Clock Driver Real Time Clock; Clock Driver Clock Generator Clock Driver; Clock Generator Yes with Bypass; Clock Generator Clock Driver
Package Type TSSOP SSOP; Tssop SSOP; TSSOP; TSSOP SOP; SSOP Surface Mount; TSSOP; "28-TSSOP (0.173"", 4.40mm Width)" Rail/Tube SSOP Surface Mount; SSOP; 28-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 2.5 volts 2.3 to 2.7 volts 2.3 to 2.7 volts
Frequency 220 MHz 220 MHz 220 MHz 220 MHz
Unlock Full Specs
to access all available technical data