Fully Integrated Fixed Frequency Low-Jitter Crystal Oscillator Clock Generator 24-VQFN -40 to 85
IC CLOCK GENERATOR 24VQFN
Clock Generator IC 106.25MHz 1 24-VFQFN Exposed Pad
IC CLOCK GENERATOR 24VQFN
Manufacturer: Texas Instruments
Win Source Part Number: 1160582-CDC421A106RG
Packaging: Reel - TR
Type: Clock Generator
Operating Temperature Range: -40°C ~ 85°C
Package: 24-VFQFN Exposed Pad
Frequency - Max: 106.25MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Input: LVCMOS, Crystal
Output: LVPECL
PLL: Yes
Divider/Multiplier: Yes/No
Family Name: CDC421
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 24-VQFN (4x4)
Alternative Parts (Cross-Reference): CDC421A106RGET;
Introduction Date: April 01, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Clock Generator, 106.25MHz, CMOS, PQCC24
Fully Integrated Fixed Frequency Low-Jitter Crystal Oscillator Clock Generator 24-VQFN -40 to 85 Product overview: CDC421A106RGER from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, VQFN, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDC421A106RGER can be used for catalog matching and distributor lookup.
IC CLOCK GENERATOR 24VQFN
Clock Generator IC 106.25MHz 1 24-VFQFN Exposed Pad
IC CLK GEN 106.25MHZ 3.3V 24VQFN
| Texas Instruments | DigiKey | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | CDC421A106RGER | 296-CDC421A106RGERDKR-ND | 1160582-CDC421A106RGER | CDC421A106RGER | 728-CDC421A106RGER | CDC421A106RGER | CDC421A106RGER | CDC421A106RGER |
| Product Name | CDC421A106 Fully Integrated Fixed Frequency Low-Jitter Crystal Oscillator Clock Generator | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDC421A106RGER | VQFN Clock and Timing IC | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | |
| Device Type | Clock Generator | Clock Generator | Clock Generator | Real Time Clock; Clock Generator | Clock Generator; Clock Generator | Clock Generator | Clock Generator | |
| Bus Interface | LVPECL | LVPECL | ECL; PECL; LVPECL; LVPECL | CMOS | ECL; PECL; LVPECL; LVPECL | ECL; PECL; LVPECL; LVPECL | ||
| Package Type | VQFN | Surface Mount; 24-VFQFN Exposed Pad | Surface Mount | Tape and Reel | Surface Mount; 24-VFQFN Exposed Pad | Surface Mount; Surface Mount | ||
| Frequency | 106 MHz | 106 MHz | 106 MHz | 106 MHz | 106 MHz | 106 MHz | 106 MHz |