Octal edge-triggered D-type flip-flops with 3-state outputs designed for 2 V to 5.5 V operation, available in a 20-pin SOP (NS) package measuring 12.60 mm × 5.30 mm, with an operating temperature range of -40 °C to 125 °C.
Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs 20-SO -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Flip-Flops |
| Product Number | SN74LV374ANSRE4 |
| Product Name | SN74LV374A Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs |
| Flip-Flop Type | D |
| Supply Voltage | 2.5V; 3.3V; 5V; 2.5,3.3,5 |
| Output Characteristics | 3-State |
| Propagation Delay | 19 ns |
| fMAX | 70 MHz |