Hex D-Type flip-flops with clear designed for 2 V to 5.5 V operation, in a 16-pin TSSOP package measuring 5.00 mm × 4.40 mm, with an operating temperature range of -40 °C to 85 °C.
Hex D-Type Flip-Flops With Clear 16-TSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 030234-SN74LV174APWR
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Non-Inverted
Current - Output High, Low: 12mA, 12mA
Number of Elements: 1
Number of Bits per Element: 6
Max Propagation Delay @ V, Max CL: 9.2ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 20μA
Input Capacitance: 1.7pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 16-TSSOP (0.173", 4.40mm Width)
Purpose: Master Reset
Supply Voltage - Operating: 2 V to 5.5 V
Max Frequency: 180MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
IC FF D-TYPE 1-ELE 6-BIT
"Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-TSSOP (0.173"", 4.40mm Width)"
"Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-TSSOP (0.173"", 4.40mm Width)"
Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-TSSOP (0.173", 4.40mm Width)
IC FF D-TYPE SNGL 6BIT 16TSSOP
IC FF D-TYPE SNGL 6BIT 16TSSOP
| Texas Instruments | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74LV174APWR | 030234-SN74LV174APWR | 296-SN74LV174APWRDKR-ND | SN74LV174APWR | SN74LV174APWR | SN74LV174APWR |
| Product Name | SN74LV174A Hex D-Type Flip-Flops With Clear | Logic - Logic - Flip Flops - SN74LV174APWR | Flip Flops | Flip Flops | Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops |
| Flip-Flop Type | D | D | D | |||
| Supply Voltage | 2.5V; 3.3V; 5V; 2.5,3.3,5 | 2 V ~ 5.5 V | 2V ~ 5.5V | 2V ~ 5.5V | ||
| Propagation Delay | 19.5 ns | 9.2 ns | 9.2 ns | |||
| fMAX | 70 MHz | 180 MHz | 180 MHz | |||
| Operating Current | 0.0200 mA |