Texas Instruments SN74ABT162823A 18-Bit Bus-Interface Flip-Flops With 3-State Outputs 74ABT162823ADGGRG4

Description
18-Bit Bus-Interface Flip-Flops With 3-State Outputs 56-TSSOP -40 to 85
Request a Quote Datasheet
Description
18-Bit Bus-Interface Flip-Flops With 3-State Outputs 56-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ABT162823A 18-Bit Bus-Interface Flip-Flops With 3-State Outputs - 74ABT162823ADGGRG4 - Texas Instruments
Dallas, TX, United States
SN74ABT162823A 18-Bit Bus-Interface Flip-Flops With 3-State Outputs
74ABT162823ADGGRG4
SN74ABT162823A 18-Bit Bus-Interface Flip-Flops With 3-State Outputs 74ABT162823ADGGRG4
18-Bit Bus-Interface Flip-Flops With 3-State Outputs 56-TSSOP -40 to 85

18-Bit Bus-Interface Flip-Flops With 3-State Outputs 56-TSSOP -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - 74ABT162823ADGGRG4
764805-74ABT162823ADGGRG4
Logic - Logic - Flip Flops - 74ABT162823ADGGRG4 764805-74ABT162823ADGGRG4
Manufacturer: Texas Instruments Win Source Part Number: 764805-74ABT162823AD GGRG4 Series: 74ABT Packaging: Reel package Type: D-Type Operating Temperature Range: -40°C ~ 85°C (TA) Package: 56-TFSOP (0.240", 6.10mm Width) Mounting: SMD Output Type: Tri-State, Non-Inverted Current - Output High, Low: 12mA, 12mA Operating Supply Voltage: 4.5 V ~ 5.5 V Function: Master Reset Number of Elements: 2 Number of Bits per Element: 9 Max Propagation Delay @ V, Max CL: 6.2ns @ 5V, 50pF Current - Quiescent: 500μA Input Capacitance: 3.5pF Part Status: Obsolete(EOL) Family Name: 74ABT162823 Categories: Integrated Circuits (ICs) Clock Frequency: 150MHz Alternative Parts (Cross-Reference): 74ABT16823ADGG,118; 74ABT16823ADGG; 74ABT16823ADGG,112; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 764805-74ABT162823ADGGRG4
Series: 74ABT
Packaging: Reel package
Type: D-Type
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 56-TFSOP (0.240", 6.10mm Width)
Mounting: SMD
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 12mA, 12mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Function: Master Reset
Number of Elements: 2
Number of Bits per Element: 9
Max Propagation Delay @ V, Max CL: 6.2ns @ 5V, 50pF
Current - Quiescent: 500μA
Input Capacitance: 3.5pF
Part Status: Obsolete(EOL)
Family Name: 74ABT162823
Categories: Integrated Circuits (ICs)
Clock Frequency: 150MHz
Alternative Parts (Cross-Reference): 74ABT16823ADGG,118; 74ABT16823ADGG; 74ABT16823ADGG,112;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Logic - Flip Flops - 74ABT162823ADGGRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74ABT162823ADGGRG4
Logic - Flip Flops 74ABT162823ADGGRG4
IC FF D-TYPE DUAL 9BIT 56TSSOP

IC FF D-TYPE DUAL 9BIT 56TSSOP

Supplier's Site Datasheet
Flip Flops - 74ABT162823ADGGRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 2 Element D-Type 9 Bit Positive Edge 56-TFSOP (0.240", 6.10mm Width)

Flip Flop 2 Element D-Type 9 Bit Positive Edge 56-TFSOP (0.240", 6.10mm Width)

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 74ABT162823ADGGRG4 764805-74ABT162823ADGGRG4 74ABT162823ADGGRG4 74ABT162823ADGGRG4
Product Name SN74ABT162823A 18-Bit Bus-Interface Flip-Flops With 3-State Outputs Logic - Logic - Flip Flops - 74ABT162823ADGGRG4 Logic - Flip Flops Flip Flops
Supply Voltage 5V; 5 4.5 V ~ 5.5 V 4.5V ~ 5.5V
Output Characteristics 3-State
Propagation Delay 7.5 ns 6.2 ns
fMAX 150 MHz 150 MHz 150 MHz
Operating Current 80 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54AHC273 Octal D-type Flip-Flops With Clear - 5962-9853001QSA - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.3V; 5V; 3.3,5
Propagation Delay 19.5 ns
View Details
Flip Flops - 54175FMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
SN54ABT374 Octal Edge-Triggered D-Type Flip-Flops with 3-State Outputs - 5962-9314901QRA - Texas Instruments
Specs
Flip-Flop Type D
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
2 suppliers