Texas Instruments SN54LS673 16-Bit Shift Registers 5962-88602013A

Description
16-Bit Shift Registers 28-LCCC -55 to 125
Request a Quote Datasheet
Description
16-Bit Shift Registers 28-LCCC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54LS673 16-Bit Shift Registers - 5962-88602013A - Texas Instruments
Dallas, TX, United States
SN54LS673 16-Bit Shift Registers
5962-88602013A
SN54LS673 16-Bit Shift Registers 5962-88602013A
16-Bit Shift Registers 28-LCCC -55 to 125

16-Bit Shift Registers 28-LCCC -55 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Shift Registers
Product Number 5962-88602013A
Product Name SN54LS673 16-Bit Shift Registers
Supply Voltage 5V; 4.75
Package Type Other; CDIP,LCCC
Logic Family TTL; LS
Clock Frequency 35 MHz
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC165 High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register - CD74HC165E - Texas Instruments
Specs
Register Type Parallel In / Serial Out
Supply Voltage 2
Package Type Other; PDIP,SOIC
View Details
10 suppliers
CD74AC299 8-Input Universal Shift/Storage Register with Common Parallel I/O Pins and Asynchronous Reset - CD74AC299M96G4 - Texas Instruments
Specs
Register Type Universal
Supply Voltage 1.5V; 3.3V; 5V; 5.5
Output Characteristics 3-State
View Details
SN54166 Parallel-Load 8-Bit Shift Registers - 5962-9558301QFA - Texas Instruments
Specs
Supply Voltage 4.5
Package Type Other; CDIP,CFP
Logic Family TTL; TTL
View Details
CD74HC195 High Speed CMOS Logic 4-Bit Parallel Access Register - CD74HC195EE4 - Texas Instruments
Specs
Supply Voltage 2
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; HC
View Details
2 suppliers