Texas Instruments CD54HC4015 High Speed CMOS Logic Dual 4-Stage Static Shift Register CD54HC4015F3A

Description
High Speed CMOS Logic Dual 4-Stage Static Shift Register 16-CDIP -55 to 125
Request a Quote
Description
High Speed CMOS Logic Dual 4-Stage Static Shift Register 16-CDIP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CD54HC4015F3A is a high-speed CMOS logic dual 4-stage static shift register designed by Texas Instruments. It features two identical, independent registers, each with a serial input and parallel output capability. The device operates with a maximum frequency of 60 MHz at a supply voltage of 5V and is capable of handling a wide temperature range from -55°C to 125°C. Each register includes independent clock and reset inputs, allowing for flexible operation. The shift register utilizes D-type master-slave flip-flops, ensuring reliable data transfer with each positive clock transition. The outputs can drive up to 10 low-power Schottky equivalent loads, making it suitable for various applications requiring efficient signal processing. The CD54HC4015F3A is characterized by its low power consumption compared to LSTTL logic ICs, and it offers high noise immunity. It is packaged in a 16-lead CERDIP format, providing durability and ease of integration into different systems. This product is ideal for engineers looking for a reliable and efficient shift register solution in their designs.

Datasheet Summary
Powered by GS/AI

The CD54HC4015F3A is a high-speed CMOS logic dual 4-stage static shift register designed by Texas Instruments. It features two identical, independent registers, each with a serial input and parallel output capability. The device operates with a maximum frequency of 60 MHz at a supply voltage of 5V and is capable of handling a wide temperature range from -55°C to 125°C. Each register includes independent clock and reset inputs, allowing for flexible operation. The shift register utilizes D-type master-slave flip-flops, ensuring reliable data transfer with each positive clock transition. The outputs can drive up to 10 low-power Schottky equivalent loads, making it suitable for various applications requiring efficient signal processing. The CD54HC4015F3A is characterized by its low power consumption compared to LSTTL logic ICs, and it offers high noise immunity. It is packaged in a 16-lead CERDIP format, providing durability and ease of integration into different systems. This product is ideal for engineers looking for a reliable and efficient shift register solution in their designs.

Suppliers

Company
Product
Description
Supplier Links
CD54HC4015 High Speed CMOS Logic Dual 4-Stage Static Shift Register - CD54HC4015F3A - Texas Instruments
Dallas, TX, United States
CD54HC4015 High Speed CMOS Logic Dual 4-Stage Static Shift Register
CD54HC4015F3A
CD54HC4015 High Speed CMOS Logic Dual 4-Stage Static Shift Register CD54HC4015F3A
High Speed CMOS Logic Dual 4-Stage Static Shift Register 16-CDIP -55 to 125

High Speed CMOS Logic Dual 4-Stage Static Shift Register 16-CDIP -55 to 125

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
CD54HC4015F3A
Integrated Circuits (ICs) - Logic - Shift Registers CD54HC4015F3A
HIGH SPEED CMOS LOGIC DUAL 4-STA

HIGH SPEED CMOS LOGIC DUAL 4-STA

Supplier's Site
Shift Registers - CD54HC4015F3A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
CD54HC4015F3A
Shift Registers CD54HC4015F3A
Shift Shift Register 2 Element 4 Bit 16-CDIP

Shift Shift Register 2 Element 4 Bit 16-CDIP

Buy Now Datasheet

Technical Specifications

  Texas Instruments Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers Shift Registers
Product Number CD54HC4015F3A CD54HC4015F3A CD54HC4015F3A
Product Name CD54HC4015 High Speed CMOS Logic Dual 4-Stage Static Shift Register Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers
Supply Voltage 2 2V ~ 6V
Package Type Other; CDIP,DIESALE DIP; Other; 16-CDIP (0.300\", 7.62mm)
Logic Family CMOS; HC
Clock Frequency 28 MHz
Propagation Delay 37 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Translators, Level Shifters - 74ALVC164245ZRDR - 1130907-74ALVC164245ZRDR - Win Source Electronics
Specs
Output Characteristics Tri-State, Non-Inverted
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CD4021B CMOS 8-Stage Static Shift Register - CD4021BMT - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
7 suppliers