Texas Instruments Logic - Logic - Translators, Level Shifters - 74AVCBH164245ZQLR 74AVCBH164245ZQLR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1131157-74AVCBH16424 5ZQLR Packaging: Reel Mounting Style: SMD Output Type: Tri-State, Non-Inverted Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 8 Voltage - VCCA: 1.4V ~ 3.6V Voltage - VCCB: 1.4V ~ 3.6V Categories: Integrated Circuits Supplier Device Package: 56-BGA MICROSTAR JUNIOR (7.0x4.5) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 56-VFBGA Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Family Part Number: 74AVCBH164245 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1131157-74AVCBH16424 5ZQLR Packaging: Reel Mounting Style: SMD Output Type: Tri-State, Non-Inverted Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 8 Voltage - VCCA: 1.4V ~ 3.6V Voltage - VCCB: 1.4V ~ 3.6V Categories: Integrated Circuits Supplier Device Package: 56-BGA MICROSTAR JUNIOR (7.0x4.5) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 56-VFBGA Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Family Part Number: 74AVCBH164245 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - 74AVCBH164245ZQLR - 1131157-74AVCBH164245ZQLR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - 74AVCBH164245ZQLR
1131157-74AVCBH164245ZQLR
Logic - Logic - Translators, Level Shifters - 74AVCBH164245ZQLR 1131157-74AVCBH164245ZQLR
Manufacturer: Texas Instruments Win Source Part Number: 1131157-74AVCBH16424 5ZQLR Packaging: Reel Mounting Style: SMD Output Type: Tri-State, Non-Inverted Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 8 Voltage - VCCA: 1.4V ~ 3.6V Voltage - VCCB: 1.4V ~ 3.6V Categories: Integrated Circuits Supplier Device Package: 56-BGA MICROSTAR JUNIOR (7.0x4.5) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 56-VFBGA Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Family Part Number: 74AVCBH164245 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: Texas Instruments
Win Source Part Number: 1131157-74AVCBH164245ZQLR
Packaging: Reel
Mounting Style: SMD
Output Type: Tri-State, Non-Inverted
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 8
Voltage - VCCA: 1.4V ~ 3.6V
Voltage - VCCB: 1.4V ~ 3.6V
Categories: Integrated Circuits
Supplier Device Package: 56-BGA MICROSTAR JUNIOR (7.0x4.5)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 56-VFBGA
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Family Part Number: 74AVCBH164245
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1131157-74AVCBH164245ZQLR
Product Name Logic - Logic - Translators, Level Shifters - 74AVCBH164245ZQLR
Output Characteristics Tri-State, Non-Inverted
Unlock Full Specs
to access all available technical data

Similar Products

 - 7989036P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
Shift Registers - 1727-2217-2-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Open-drain
View Details
6 suppliers
Shift Registers - 93L38DC - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Push-Pull
Package Type DIP; Other; 16-CDIP (0.300\", 7.62mm)
View Details
2 suppliers