Texas Instruments CD54HC4094 High Speed CMOS Logic 8-Stage Shift-and-Store Bus Register with 3-Stage Outputs CD54HC4094F3A

Description
High Speed CMOS Logic 8-Stage Shift-and-Store Bus Register with 3-Stage Outputs 16-CDIP -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic 8-Stage Shift-and-Store Bus Register with 3-Stage Outputs 16-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD54HC4094 High Speed CMOS Logic 8-Stage Shift-and-Store Bus Register with 3-Stage Outputs - CD54HC4094F3A - Texas Instruments
Dallas, TX, United States
CD54HC4094 High Speed CMOS Logic 8-Stage Shift-and-Store Bus Register with 3-Stage Outputs
CD54HC4094F3A
CD54HC4094 High Speed CMOS Logic 8-Stage Shift-and-Store Bus Register with 3-Stage Outputs CD54HC4094F3A
High Speed CMOS Logic 8-Stage Shift-and-Store Bus Register with 3-Stage Outputs 16-CDIP -55 to 125

High Speed CMOS Logic 8-Stage Shift-and-Store Bus Register with 3-Stage Outputs 16-CDIP -55 to 125

Buy Now Datasheet
Logic - Logic - Shift Registers - CD54HC4094F3A - 1159977-CD54HC4094F3A - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - CD54HC4094F3A
1159977-CD54HC4094F3A
Logic - Logic - Shift Registers - CD54HC4094F3A 1159977-CD54HC4094F3A
Manufacturer: Texas Instruments Win Source Part Number: 1159977-CD54HC4094F3 A Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1159977-CD54HC4094F3A
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now
Shift Registers - CD54HC4094F3A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
CD54HC4094F3A
Shift Registers CD54HC4094F3A
Shift Element Bit

Shift Element Bit

Buy Now Datasheet
Shift Registers - CD54HC4094F3A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
CD54HC4094F3A
Shift Registers CD54HC4094F3A
Shift Shift Register 1 Element 8 Bit 16-CDIP

Shift Shift Register 1 Element 8 Bit 16-CDIP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
CD54HC4094F3A
Integrated Circuits (ICs) - Logic - Shift Registers CD54HC4094F3A
HIGH SPEED CMOS LOGIC 8-STAGE SH

HIGH SPEED CMOS LOGIC 8-STAGE SH

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number CD54HC4094F3A 1159977-CD54HC4094F3A CD54HC4094F3A CD54HC4094F3A CD54HC4094F3A
Product Name CD54HC4094 High Speed CMOS Logic 8-Stage Shift-and-Store Bus Register with 3-Stage Outputs Logic - Logic - Shift Registers - CD54HC4094F3A Shift Registers Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers
Supply Voltage 2 2V ~ 6V
Output Characteristics 3-State 3-State; Tri-State
Package Type Other; CDIP DIP; Other; 16-CDIP (0.300\", 7.62mm)
Logic Family CMOS; HC
Clock Frequency 28 MHz
Unlock Full Specs
to access all available technical data

Similar Products

CD4021B CMOS 8-Stage Static Shift Register - CD4021BPWR - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
6 suppliers
Integrated Circuits (ICs) - Logic - Shift Registers - 5491ADM - Acme Chip Technology Co., Limited
Specs
Package Type Other; 14-CDIP (0.300, 7.62mm)
View Details
2 suppliers
Integrated Circuits (ICs) - Logic - Shift Registers - 4015BDM - Acme Chip Technology Co., Limited
Specs
Package Type Other; 16-CDIP (0.300, 7.62mm)
View Details
2 suppliers