Texas Instruments SN74LS92 Divide-By-Twelve Counter SN74LS92D

Description
Divide-By-Twelve Counter 14-SOIC 0 to 70
Request a Quote Datasheet
Description
Divide-By-Twelve Counter 14-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LS92 Divide-By-Twelve Counter - SN74LS92D - Texas Instruments
Dallas, TX, United States
SN74LS92 Divide-By-Twelve Counter
SN74LS92D
SN74LS92 Divide-By-Twelve Counter SN74LS92D
Divide-By-Twelve Counter 14-SOIC 0 to 70

Divide-By-Twelve Counter 14-SOIC 0 to 70

Buy Now Datasheet
Logic - Logic - Counters, Dividers - SN74LS92D - 848836-SN74LS92D - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - SN74LS92D
848836-SN74LS92D
Logic - Logic - Counters, Dividers - SN74LS92D 848836-SN74LS92D
Manufacturer: Texas Instruments Win Source Part Number: 848836-SN74LS92D Series: 74LS Features: Counter IC 1 Element 4 Bit Package: Tube Family Name: 74LS92 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: SN74LS92DE4-ND, -SN74LS92DG4, SN74LS92DE4, SN74LS92DG4, 296-3747-5, -SN74LS92DG4-NDR, SN74LS92DG4-ND

Manufacturer: Texas Instruments
Win Source Part Number: 848836-SN74LS92D
Series: 74LS
Features: Counter IC 1 Element 4 Bit
Package: Tube
Family Name: 74LS92
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: SN74LS92DE4-ND, -SN74LS92DG4, SN74LS92DE4, SN74LS92DG4, 296-3747-5, -SN74LS92DG4-NDR, SN74LS92DG4-ND

Buy Now Datasheet
Counters, Dividers - 296-3747-5-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-3747-5-ND
Counters, Dividers 296-3747-5-ND
Counter IC Divide-by-12 1 Element 4 Bit Positive Edge 14-SOIC

Counter IC Divide-by-12 1 Element 4 Bit Positive Edge 14-SOIC

Buy Now Datasheet
Counters, Dividers - SN74LS92D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
SN74LS92D
Counters, Dividers SN74LS92D
Counter IC Divide-by-12 1 Element 4 Bit Positive Edge 14-SOIC

Counter IC Divide-by-12 1 Element 4 Bit Positive Edge 14-SOIC

Buy Now
Logic - Counters, Dividers - SN74LS92D - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
SN74LS92D
Logic - Counters, Dividers SN74LS92D
IC COUNTER DIVIDE X12 14SOIC

IC COUNTER DIVIDE X12 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - SN74LS92D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
SN74LS92D
Integrated Circuits (ICs) - Logic - Counters, Dividers SN74LS92D
IC DIVIDER BY 12 4-BIT 14SOIC

IC DIVIDER BY 12 4-BIT 14SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Counters Logic Counters Logic Dividers Logic Dividers Logic Dividers Logic Dividers
Product Number SN74LS92D 848836-SN74LS92D 296-3747-5-ND SN74LS92D SN74LS92D SN74LS92D
Product Name SN74LS92 Divide-By-Twelve Counter Logic - Logic - Counters, Dividers - SN74LS92D Counters, Dividers Counters, Dividers Logic - Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers
Supply Voltage 5V; 5.25 4.75 V ~ 5.25 V
Package Type PDIP,SO,SOIC SOIC; "14-SOIC (0.154"", 3.90mm Width)" SOIC; 14-SOIC (0.154\", 3.90mm Width) SOIC
Logic Family LS
Number of Stages (Bits) 4 bits
Unlock Full Specs
to access all available technical data

Similar Products

CD4510B CMOS Presettable BCD Up/Down Counter - CD4510BNSR - Texas Instruments
Specs
Features Presettable
Counter Type BCD/Decade Counter
Counter Direction Bidirectional
View Details
7 suppliers
CD40103B-MIL CMOS 8-Stage Presettable 8-Bit Binary Synchronous Down Counter - CD40103BF - Texas Instruments
Specs
Features Presettable
Counter Category Synchronous
Supply Voltage 3V; 18
View Details
4 suppliers
Counters, Dividers - 54196DM - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5 V ~ 5.5 V
Package Type DIP; 14-CDIP (0.300\", 7.62mm)
Clock Frequency 50 MHz
View Details
2 suppliers
CD74HC393 High Speed CMOS Logic Dual 4-Stage Binary Counters - CD74HC393E - Texas Instruments
Specs
Supply Voltage 3.3V; 5V; 6
Package Type PDIP,SOIC
Logic Family HC
View Details
7 suppliers