High Speed CMOS Logic 4-Bit Binary Ripple Counter 14-SOIC -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1028468-CD74HC93MT
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Negative Edge
Direction: Up
Reset: Asynchronous
Count Rate: 35MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Counter IC Binary Counter 1 Element 4 Bit Negative Edge 14-SOIC
Counter IC Binary Counter 1 Element 4 Bit Negative Edge 14-SOIC
IC COUNTER BINARY 4BIT 14SOIC
Counter IC Binary Counter 1 Element 4 Bit Negative Edge 14-SOIC
IC BINARY COUNTER 4-BIT 14SOIC
LOGIC, COUNTER 4B BIN RIP, 14SO, RL250
| Texas Instruments | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | CD74HC93MT | 1028468-CD74HC93MT | 296-CD74HC93MTCT-ND | CD74HC93MT | CD74HC93MT | CD74HC93MT | 815-CD74HC93MT |
| Product Name | CD74HC93 High Speed CMOS Logic 4-Bit Binary Ripple Counter | Logic - Logic - Counters, Dividers - CD74HC93MT | Counters, Dividers | Logic - Counters, Dividers | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | LOGIC, COUNTER 4B BIN RIP, 14SO, RL250 |
| Supply Voltage | 3.3V; 5V; 6 | 2 V ~ 6 V | 2 V ~ 6 V | 4.5V | |||
| Package Type | PDIP,SOIC | SOIC; 14-SOIC | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | SOIC; 14-SOIC (0.154\", 3.90mm Width) | SOIC | SOIC; 14-SOIC (0.154, 3.90mm Width) | |
| Logic Family | HC | CMOS; CMOS | |||||
| Number of Stages (Bits) | 4 bits | ||||||
| Operating Current | 0.0800 mA |