CD40192BE is a CMOS presettable BCD up/down counter with dual clock and reset, housed in a 16-pin plastic dual-in-line package (PDIP) with an operating temperature range of -55 to 125°C.
CMOS Presettable BCD Up/Down Counter (Dual Clock with Reset) 16-PDIP -55 to 125
Counter IC Counter, Decade 1 Element 4 Bit Positive Edge 16-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 006163-CD40192BE
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Counter, Decade
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Direction: Up, Down
Reset: Asynchronous
Timing: Synchronous
Count Rate: 5.5MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 3 V to 18 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
IC, COUNTER/MULTIPLIER/D
Counter IC Counter, Decade 1 Element 4 Bit Positive Edge 16-PDIP
IC DECADE COUNTER 4-BIT 16DIP
IC UP/DOWN COUNTR PRESET 16-DIP
| Texas Instruments | DigiKey | Win Source Electronics | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | CD40192BE | 296-3509-5-ND | 006163-CD40192BE | 33AH3792 | CD40192BE | CD40192BE | CD40192BE |
| Product Name | CD40192B CMOS Presettable BCD Up/Down Counter (Dual Clock with Reset) | Counters, Dividers | Logic - Logic - Counters, Dividers - CD40192BE | Ic, Counter/multiplier/divider; Logic Family / Base Number Texas Instruments | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Logic - Counters, Dividers |
| Features | Presettable | Presettable | |||||
| Counter Type | BCD/Decade Counter | BCD/Decade Counter | BCD, Up / Down | ||||
| Counter Direction | Bidirectional | Bidirectional | UP; DOWN; Bidirectional | ||||
| Supply Voltage | 3V; 5V; 18 | 3 V ~ 18 V | 3V; 3V | 1.8V; 3 V ~ 18 V | |||
| Package Type | PDIP,SO,TSSOP | DIP; "16-DIP (0.300"", 7.62mm)" | DIP; PDIP; 16-PDIP | DIP | DIP; 16-DIP (0.300\", 7.62mm) |