Texas Instruments BQ26220 FLASH-Based Precision Multi-Chemistry Charge/Discharge Counter w/ Voltage Measurement and HDQ Comm BQ26220PWRG4

Description
FLASH-Based Precision Multi-Chemistry Charge/Discharge Counter w/ Voltage Measurement and HDQ Comm 8-TSSOP -20 to 70
Request a Quote
Description
FLASH-Based Precision Multi-Chemistry Charge/Discharge Counter w/ Voltage Measurement and HDQ Comm 8-TSSOP -20 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The bq26220 is a multifunction battery monitoring integrated circuit designed to measure charge and discharge currents and provide accurate voltage and temperature measurements for rechargeable battery packs. It is packaged in an 8-lead TSSOP and operates from a 2.8 V to 4.5 V supply with a temperature range of −20°C to 70°C. The device includes 64 bytes of flash memory, 32 bytes of flash-backed RAM, 8 bytes of ID ROM, a differential current sense amplifier, a 11-bit ADC, an internal temperature sensor, a programmable digital I/O port, and a single-wire HDQ serial interface. Power consumption is 30 µA in operating mode, 1 µA in sleep mode, and 600 nA in hibernate mode. Flash programming and erase currents are up to 30 µA at VCC = 5.5 V. The internal timer accuracy is within ±4% over the operating range, and the temperature measurement accuracy is ±4°C for the TSSOP package.

Datasheet Summary
Powered by GS/AI

The bq26220 is a multifunction battery monitoring integrated circuit designed to measure charge and discharge currents and provide accurate voltage and temperature measurements for rechargeable battery packs. It is packaged in an 8-lead TSSOP and operates from a 2.8 V to 4.5 V supply with a temperature range of −20°C to 70°C. The device includes 64 bytes of flash memory, 32 bytes of flash-backed RAM, 8 bytes of ID ROM, a differential current sense amplifier, a 11-bit ADC, an internal temperature sensor, a programmable digital I/O port, and a single-wire HDQ serial interface. Power consumption is 30 µA in operating mode, 1 µA in sleep mode, and 600 nA in hibernate mode. Flash programming and erase currents are up to 30 µA at VCC = 5.5 V. The internal timer accuracy is within ±4% over the operating range, and the temperature measurement accuracy is ±4°C for the TSSOP package.

Suppliers

Company
Product
Description
Supplier Links
BQ26220 FLASH-Based Precision Multi-Chemistry Charge/Discharge Counter w/ Voltage Measurement and HDQ Comm - BQ26220PWRG4 - Texas Instruments
Dallas, TX, United States
BQ26220 FLASH-Based Precision Multi-Chemistry Charge/Discharge Counter w/ Voltage Measurement and HDQ Comm
BQ26220PWRG4
BQ26220 FLASH-Based Precision Multi-Chemistry Charge/Discharge Counter w/ Voltage Measurement and HDQ Comm BQ26220PWRG4
FLASH-Based Precision Multi-Chemistry Charge/Discharge Counter w/ Voltage Measurement and HDQ Comm 8-TSSOP -20 to 70

FLASH-Based Precision Multi-Chemistry Charge/Discharge Counter w/ Voltage Measurement and HDQ Comm 8-TSSOP -20 to 70

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Logic Counters
Product Number BQ26220PWRG4
Product Name BQ26220 FLASH-Based Precision Multi-Chemistry Charge/Discharge Counter w/ Voltage Measurement and HDQ Comm
Unlock Full Specs
to access all available technical data

Similar Products

CD4026B CMOS Decade Counter/Divider with Decoded 7-Segment Display Outputs and Display Enable - CD4026BPWR - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,TSSOP
View Details
7 suppliers
SN54HC161-SP Synchronous 4-Bit Binary Counters - 5962-8407501VFA - Texas Instruments
Specs
Counter Category Synchronous
Supply Voltage 6
Package Type CDIP,CFP
View Details
CD4520B CMOS Dual Binary Up-Counter - CD4520BME4 - Texas Instruments
Specs
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,SOIC,TSSOP
Logic Family CD4000
View Details
5 suppliers
Logic - Logic - Counters, Dividers - 4040BE - 161883-4040BE - Win Source Electronics
Specs
Supply Voltage 3 V ~ 18 V
Package Type DIP; PDIP; 16-PDIP
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details