SN74LS593N is an 8-bit binary counter with input registers and 3-state outputs in a 20-pin PDIP package, operating from 0 to 70 °C.
8-Bit Binary Counters With Input Registers And 3-State Outputs 20-PDIP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 1255015-SN74LS593N
Series: 74LS
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 20-DIP (0.300", 7.62mm)
Logic Type: Binary Counter
Operating Supply Voltage: 4.75 V ~ 5.25 V
Number of Elements: 1
Number of Bits per Element: 8
Direction: Up
Reset: Synchronous
Count Rate: 35MHz
Family Name: SN74LS593
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Manufacturer Package: 20-PDIP
Alternative Parts (Cross-Reference): SN74LS593NSRG4; SN74LS593DWRG4; SN74LS593NS;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Counter IC Binary Counter 1 Element 8 Bit Positive Edge 20-PDIP
IC BINARY COUNTER 8-BIT 20DIP
Counter IC Binary Counter 1 Element 8 Bit Positive Edge 20-PDIP
IC BIN CNTR W/INPUT-REG 20-DIP
| Texas Instruments | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | SN74LS593N | 1255015-SN74LS593N | 296-3719-5-ND | SN74LS593N | SN74LS593N | SN74LS593N |
| Product Name | SN74LS593 8-Bit Binary Counters With Input Registers And 3-State Outputs | Logic - Logic - Counters, Dividers - SN74LS593N | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Counters, Dividers | Logic - Counters, Dividers |
| Output Characteristics | 3-State | |||||
| Supply Voltage | 5V; 5.25 | 4.75 V ~ 5.25 V | 4.75 V ~ 5.25 V | |||
| Package Type | PDIP,SO,SOIC | DIP | DIP; "20-DIP (0.300"", 7.62mm)" | DIP; 20-DIP (0.300\", 7.62mm) | ||
| Logic Family | LS | |||||
| Number of Stages (Bits) | 8 bits |