High Speed CMOS Logic Presettable Synchronous BCD Decade Up/Down Counter 16-PDIP -55 to 125
Counter IC Counter, Decade 1 Element 4 Bit Positive Edge 16-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 1160215-CD74HC190E
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
LOGIC, BCD UP/DWN COUNTR PREST, 16DIP; Logic Family / Base Number:74HC190; Counter Type:BCD; Clock Frequency:35MHz; Count Maximum:9; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC RoHS Compliant: Yes
Counter IC Counter, Decade 1 Element 4 Bit Positive Edge 16-PDIP
IC DECADE COUNTER 4-BIT 16DIP
IC BCD UP/DWN COUNTR PREST 16DIP
| Texas Instruments | DigiKey | Win Source Electronics | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | CD74HC190E | 296-25978-5-ND | 1160215-CD74HC190E | 36AJ8648 | CD74HC190E | CD74HC190E | CD74HC190E |
| Product Name | CD74HC190 High Speed CMOS Logic Presettable Synchronous BCD Decade Up/Down Counter | Counters, Dividers | Logic - Logic - Counters, Dividers - CD74HC190E | Logic, Bcd Up/dwn Countr Prest, 16Dip; Logic Family / Base Number Texas Instruments | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Logic - Counters, Dividers |
| Features | Presettable | ||||||
| Counter Type | BCD/Decade Counter | BCD/Decade Counter | BCD | ||||
| Counter Category | Synchronous | Synchronous | Synchronous | ||||
| Counter Direction | Bidirectional | Bidirectional | UP; DOWN | ||||
| Supply Voltage | 3.3V; 5V; 6 | 2V | 2 V ~ 6 V |