CMOS Decade Counter/Divider with Decoded 7-Segment Display Outputs and Ripple Blanking 16-PDIP -55 to 125
Counter IC Counter, Decade 1 Element 5 Bit Positive Edge 16-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 161881-4033BE
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Counter, Decade
Number of Elements: 1
Number of Bits per Element: 5
Trigger Type: Positive Edge
Direction: Up
Reset: Asynchronous
Timing: Synchronous
Count Rate: 16MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 3 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Application Field: Used in Consumer Electronics, Clock & Timing
IC DECADE COUNTER 5-BIT 16DIP
IC COUNTR/DIVIDR DECADE 16-DIP
Counter IC Counter, Decade 1 Element 5 Bit Positive Edge 16-PDIP
LOGIC, COUNTR/DIVIDR DECADE, 16DIP; Logic Family / Base Number:CD4033; Counter Type:Decade / Divider; Clock Frequency:16MHz; Count Maximum:10; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:18V; RoHS Compliant: Yes
| Texas Instruments | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | CD4033BE | 296-14264-5-ND | 161881-4033BE | CD4033BE | CD4033BE | CD4033BE | 36AJ8522 |
| Product Name | CD4033B CMOS Decade Counter/Divider with Decoded 7-Segment Display Outputs and Ripple Blanking | Counters, Dividers | Logic - Logic - Counters, Dividers - CD4033BE | Integrated Circuits (ICs) - Logic - Counters, Dividers | Logic - Counters, Dividers | Counters, Dividers | Logic, Countr/dividr Decade, 16Dip; Logic Family / Base Number Texas Instruments |
| Counter Type | BCD/Decade Counter | BCD/Decade Counter | Decade / Divider | ||||
| Supply Voltage | 3V; 5V; 18 | 3 V ~ 18 V | 1.8V; 3 V ~ 18 V | 3V; 3V | |||
| Package Type | PDIP,SO,TSSOP | DIP; "16-DIP (0.300"", 7.62mm)" | DIP; PDIP; 16-PDIP | DIP; 16-DIP (0.300\", 7.62mm) | DIP | ||
| Logic Family | CD4000 | ||||||
| Number of Stages (Bits) | 7 bits |