The bq26220PW is a multifunction battery monitoring integrated circuit designed to measure charge and discharge currents and battery voltage in portable applications. It features a 11-bit analog-to-digital converter for voltage measurement, an internal temperature sensor, and 64 bytes of flash memory with 32 bytes of flash-backed RAM for nonvolatile data storage. The device operates from a 2.8 V to 4.5 V supply, consumes 30 µA in active mode and 1 µA in sleep mode, and uses a single-wire HDQ serial interface for communication. It is packaged in an 8-lead TSSOP with an operating temperature range of -20°C to 70°C.
FLASH-Based Precision Multi-Chemistry Charge/Discharge Counter w/ Voltage Measurement and HDQ Comm 8-TSSOP -20 to 70
BQ26220 FLASH-Based Precision Multi-Chemistry Charge/Discharge Counter w/ Voltage Measurement and HDQ Comm
| Texas Instruments | Rochester Electronics | |
|---|---|---|
| Product Category | Logic Counters | Logic Counters |
| Product Number | BQ26220PW | BQ26220PW |
| Product Name | BQ26220 FLASH-Based Precision Multi-Chemistry Charge/Discharge Counter w/ Voltage Measurement and HDQ Comm | |
| Package Type | SOP; SSOP; TSSOP8 |