The CD4018BM96 is a CMOS presettable divide-by-N counter in a 16-pin SOIC package, operating from -55°C to 125°C. It is supplied in a 2500-unit large tape and reel configuration with a carrier tape width of 16.0 mm, a pitch of 8.0 mm, and a reel diameter of 330.0 mm. The package has a nominal body width of 6.5 mm and thickness of 2.1 mm. The device is RoHS compliant with a lead finish of NIPDAU and a MSL rating of Level-1-260C-UNLIM.
CMOS Presettable Divide-By-N Counter 16-SOIC -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 137575-CD4018BM96
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Divide-by-N
Number of Elements: 1
Number of Bits per Element: 5
Trigger Type: Positive Edge
Reset: Asynchronous
Timing: Synchronous
Count Rate: 8.5MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 3 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Counter IC Divide-by-N 1 Element 5 Bit Positive Edge 16-SOIC
Counter IC Divide-by-N 1 Element 5 Bit Positive Edge 16-SOIC
Counter IC Divide-by-N 1 Element 5 Bit Positive Edge 16-SOIC
Counter IC Divide-by-N 1 Element 5 Bit Positive Edge 16-SOIC
IC DIV-BY-N COUNTR PRESET 16SOIC
IC DIVIDER BY N 5-BIT 16SOIC
Positive Edge 3V~18V 5 1 8.5MHz SOIC-16 Counters / Dividers ROHS
| Texas Instruments | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Dividers | Logic Dividers | Logic Dividers | Logic Dividers | Logic Counters |
| Product Number | CD4018BM96 | 137575-CD4018BM96 | 296-41217-2-ND | CD4018BM96 | CD4018BM96 | CD4018BM96 | CD4018BM96 |
| Product Name | CD4018B CMOS Presettable Divide-By-N Counter | Logic - Logic - Counters, Dividers - CD4018BM96 | Counters, Dividers | Counters, Dividers | Logic - Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Logic ICs >> Counters / Dividers |
| Features | Presettable | ||||||
| Supply Voltage | 3V; 5V; 18 | 3 V ~ 18 V | 1.8V; 3 V ~ 18 V | 3V~18V | |||
| Package Type | PDIP,SO,SOIC,TSSOP | SOIC; 16-SOIC | SOIC; "16-SOIC (0.154"", 3.90mm Width)" | SOIC; 16-SOIC (0.154\", 3.90mm Width) | SOIC | SOIC | |
| Logic Family | CD4000 | ||||||
| Number of Stages (Bits) | 5 bits | 5 bits |