8-Bit Binary Counters With Input Registers And 3-State Outputs 20-SOIC 0 to 70
Counter IC Binary Counter 1 Element 8 Bit Positive Edge 20-SOIC
Counter IC Binary Counter 1 Element 8 Bit Positive Edge 20-SOIC
IC COUNTER BIN 8BIT W/REG 20SOIC
IC BINARY COUNTER 8-BIT 20SOIC
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | SN74LS593DWR | 296-28513-2-ND | SN74LS593DWR | SN74LS593DWR | SN74LS593DWR |
| Product Name | SN74LS593 8-Bit Binary Counters With Input Registers And 3-State Outputs | Counters, Dividers | Counters, Dividers | Logic - Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers |
| Output Characteristics | 3-State | ||||
| Supply Voltage | 5V; 5.25 | 4.75 V ~ 5.25 V | |||
| Package Type | PDIP,SO,SOIC | SOIC; "20-SOIC (0.295"", 7.50mm Width)" | SOIC; 20-SOIC (0.295\", 7.50mm Width) | SOIC | |
| Logic Family | LS | ||||
| Number of Stages (Bits) | 8 bits |