Texas Instruments CD54HC161 High Speed CMOS Logic 4-Bit Binary Counter with Asynchronous Reset CD54HC161F3A

Description
High Speed CMOS Logic 4-Bit Binary Counter with Asynchronous Reset 16-CDIP -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic 4-Bit Binary Counter with Asynchronous Reset 16-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD54HC161 High Speed CMOS Logic 4-Bit Binary Counter with Asynchronous Reset - CD54HC161F3A - Texas Instruments
Dallas, TX, United States
CD54HC161 High Speed CMOS Logic 4-Bit Binary Counter with Asynchronous Reset
CD54HC161F3A
CD54HC161 High Speed CMOS Logic 4-Bit Binary Counter with Asynchronous Reset CD54HC161F3A
High Speed CMOS Logic 4-Bit Binary Counter with Asynchronous Reset 16-CDIP -55 to 125

High Speed CMOS Logic 4-Bit Binary Counter with Asynchronous Reset 16-CDIP -55 to 125

Buy Now Datasheet
Counters, Dividers - CD54HC161F3A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
CD54HC161F3A
Counters, Dividers CD54HC161F3A
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-CDIP

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-CDIP

Buy Now Datasheet
Counter Single 4-Bit Sync Binary UP 16-Pin CDIP Tube - 815-CD54HC161F3A - Utmel Electronic Limited
Hong Kong, China
Counter Single 4-Bit Sync Binary UP 16-Pin CDIP Tube
815-CD54HC161F3A
Counter Single 4-Bit Sync Binary UP 16-Pin CDIP Tube 815-CD54HC161F3A
Counter Single 4-Bit Sync Binary UP 16-Pin CDIP Tube

Counter Single 4-Bit Sync Binary UP 16-Pin CDIP Tube

Supplier's Site
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
CD54HC161F3A
Integrated Circuits (ICs) - Logic - Counters, Dividers CD54HC161F3A
HIGH SPEED CMOS LOGIC 4-BIT BINA

HIGH SPEED CMOS LOGIC 4-BIT BINA

Supplier's Site

Technical Specifications

  Texas Instruments Quarktwin Technology Ltd. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters
Product Number CD54HC161F3A CD54HC161F3A 815-CD54HC161F3A CD54HC161F3A
Product Name CD54HC161 High Speed CMOS Logic 4-Bit Binary Counter with Asynchronous Reset Counters, Dividers Counter Single 4-Bit Sync Binary UP 16-Pin CDIP Tube Integrated Circuits (ICs) - Logic - Counters, Dividers
Counter Category Asynchronous Synchronous
Supply Voltage 6 2 V ~ 6 V 4.5V
Package Type CDIP,WAFERSALE DIP; 16-CDIP (0.300\", 7.62mm) DIP; CDIP
Logic Family HC CMOS; CMOS
Number of Stages (Bits) 4 bits
Unlock Full Specs
to access all available technical data

Similar Products

Counters, Dividers - 54F161ALM - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5 V ~ 5.5 V
Package Type 20-CLCC
Clock Frequency 75 MHz
View Details
CD4022B CMOS Octal Counter with 8 Decoded Outputs - CD4022BPWRE4 - Texas Instruments
Specs
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,TSSOP
Logic Family CD4000
View Details
SN54AS867 Synchronous 8-Bit Up/Down Counters - 5962-89668013A - Texas Instruments
Specs
Counter Category Synchronous
Counter Direction Bidirectional
Supply Voltage 5.5
View Details
CD4017B CMOS Decade Counter with 10 Decoded Outputs - CD4017BE - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3V; 18
Package Type PDIP,SO,SOIC,TSSOP
View Details
11 suppliers