Texas Instruments CD4520B CMOS Dual Binary Up-Counter CD4520BEE4

Description
CMOS Dual Binary Up-Counter 16-PDIP -55 to 125
Request a Quote Datasheet
Description
CMOS Dual Binary Up-Counter 16-PDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4520B CMOS Dual Binary Up-Counter - CD4520BEE4 - Texas Instruments
Dallas, TX, United States
CD4520B CMOS Dual Binary Up-Counter
CD4520BEE4
CD4520B CMOS Dual Binary Up-Counter CD4520BEE4
CMOS Dual Binary Up-Counter 16-PDIP -55 to 125

CMOS Dual Binary Up-Counter 16-PDIP -55 to 125

Buy Now Datasheet
 - CD4520BEE4 - Rochester Electronics
Newburyport, MA, United States
CD4520B CMOS Dual Binary Up-Counter

CD4520B CMOS Dual Binary Up-Counter

Supplier's Site Datasheet
Counters, Dividers - 296-CD4520BEE4-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-CD4520BEE4-ND
Counters, Dividers 296-CD4520BEE4-ND
IC BINARY COUNTER DL 4BIT 16DIP

IC BINARY COUNTER DL 4BIT 16DIP

Buy Now Datasheet
Logic - Logic - Counters, Dividers - CD4520BEE4 - 1221888-CD4520BEE4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - CD4520BEE4
1221888-CD4520BEE4
Logic - Logic - Counters, Dividers - CD4520BEE4 1221888-CD4520BEE4
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1221888-CD4520BEE4 Length: 19.3 mm Contact Plating: Gold Frequency: 8 MHz Number of Elements: 2 Number of Bits per Element: 4 Thickness: 3.9 mm Height: 5.08 mm Sync/Async: Synchronous Weight: 951.693491 mg Number of Bits: 4 Direction: Unidirectional Reset: Asynchronous Number of Pins: 16 Quiescent Current: 100 µA Propagation Delay: 650 ns Width: 6.35 mm Categories: Logic - Counters,Dividers Case / Package: PDIP Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Supply Voltage: 18 V Min Supply Voltage: 3 V Turn-On Delay Time: 650 ns Logic Function: Counter Max Operating Temperature: 125 °C

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1221888-CD4520BEE4
Length: 19.3 mm
Contact Plating: Gold
Frequency: 8 MHz
Number of Elements: 2
Number of Bits per Element: 4
Thickness: 3.9 mm
Height: 5.08 mm
Sync/Async: Synchronous
Weight: 951.693491 mg
Number of Bits: 4
Direction: Unidirectional
Reset: Asynchronous
Number of Pins: 16
Quiescent Current: 100 µA
Propagation Delay: 650 ns
Width: 6.35 mm
Categories: Logic - Counters,Dividers
Case / Package: PDIP
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Supply Voltage: 18 V
Min Supply Voltage: 3 V
Turn-On Delay Time: 650 ns
Logic Function: Counter
Max Operating Temperature: 125 °C

Buy Now
Counters, Dividers - CD4520BEE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
CD4520BEE4
Counters, Dividers CD4520BEE4
Counter IC Binary Counter 2 Element 4 Bit Positive, Negative 16-PDIP

Counter IC Binary Counter 2 Element 4 Bit Positive, Negative 16-PDIP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
CD4520BEE4
Integrated Circuits (ICs) - Logic - Counters, Dividers CD4520BEE4
IC BINARY COUNTER DL 4BIT 16DIP

IC BINARY COUNTER DL 4BIT 16DIP

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number CD4520BEE4 CD4520BEE4 296-CD4520BEE4-ND 1221888-CD4520BEE4 CD4520BEE4 CD4520BEE4
Product Name CD4520B CMOS Dual Binary Up-Counter Counters, Dividers Logic - Logic - Counters, Dividers - CD4520BEE4 Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers
Supply Voltage 3V; 5V; 18 1.8V; 3 V ~ 18 V
Package Type PDIP,SO,SOIC,TSSOP DIP; PDIP; PDIP16 DIP; "16-DIP (0.300"", 7.62mm)" DIP; PDIP; PDIP DIP; 16-DIP (0.300\", 7.62mm)
Logic Family CD4000 CMOS
Number of Stages (Bits) 4 bits
Operating Current 0.0300 mA
Unlock Full Specs
to access all available technical data

Similar Products

CD4040B CMOS 12-Stage Ripple-Carry Binary Counter/Divider - CD4040BM96G4 - Texas Instruments
Specs
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,SOIC,TSSOP,WAFERSALE
Logic Family CD4000
View Details
CD74HC4017 High Speed CMOS Logic Decade Counter/Divider with 10 Decoded Outputs - CD74HC4017PWR - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3.3V; 5V; 6
Package Type PDIP,SO,SOIC,TSSOP
View Details
8 suppliers
CD4060B CMOS 14-Stage Ripple-Carry Binary Counter/Divider and Oscillator - CD4060BEE4 - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type PDIP,SO,SOIC,TSSOP
Logic Family CD4000
View Details
5 suppliers