Texas Instruments Counters, Dividers 74163DC

Description
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-CDIP
Datasheet
Description
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-CDIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Counters, Dividers - 74163DC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
74163DC
Counters, Dividers 74163DC
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-CDIP

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-CDIP

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Logic Counters
Product Number 74163DC
Product Name Counters, Dividers
Supply Voltage 4.75 V ~ 5.25 V
Unlock Full Specs
to access all available technical data

Similar Products

Counter - 2 Up Counters - 753-404/000-005 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Logic - Counters, Dividers - 74F160ASJ - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP
Clock Frequency 120 MHz
View Details
CD40193B CMOS Presettable Binary Up/Down Counter (Dual Clock with Reset) - CD40193BNSRE4 - Texas Instruments
Specs
Features Presettable
Counter Direction Bidirectional
Supply Voltage 3V; 18
View Details
5 suppliers