Texas Instruments CD4520B CMOS Dual Binary Up-Counter CD4520BE

Description
CMOS Dual Binary Up-Counter 16-PDIP -55 to 125
Request a Quote
Description
CMOS Dual Binary Up-Counter 16-PDIP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CD4520BE is a CMOS dual binary up-counter in a 16-pin plastic dual-in-line package (PDIP), operating over a temperature range of -55 to 125°C. It is supplied in a tube package with 25 units per tube, and features a NIPDAU lead finish compliant with RoHS standards.

Datasheet Summary
Powered by GS/AI

The CD4520BE is a CMOS dual binary up-counter in a 16-pin plastic dual-in-line package (PDIP), operating over a temperature range of -55 to 125°C. It is supplied in a tube package with 25 units per tube, and features a NIPDAU lead finish compliant with RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
CD4520B CMOS Dual Binary Up-Counter - CD4520BE - Texas Instruments
Dallas, TX, United States
CD4520B CMOS Dual Binary Up-Counter
CD4520BE
CD4520B CMOS Dual Binary Up-Counter CD4520BE
CMOS Dual Binary Up-Counter 16-PDIP -55 to 125

CMOS Dual Binary Up-Counter 16-PDIP -55 to 125

Buy Now Datasheet
Counters, Dividers - 296-2077-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-2077-ND
Counters, Dividers 296-2077-ND
Counter IC Binary Counter 2 Element 4 Bit Positive, Negative 16-PDIP

Counter IC Binary Counter 2 Element 4 Bit Positive, Negative 16-PDIP

Buy Now Datasheet
Logic - Logic - Counters, Dividers - CD4520BE - 006232-CD4520BE - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - CD4520BE
006232-CD4520BE
Logic - Logic - Counters, Dividers - CD4520BE 006232-CD4520BE
Manufacturer: Texas Instruments Win Source Part Number: 006232-CD4520BE Packaging: Tube/Rail Mounting: Through Hole Logic Type: Binary Counter Number of Elements: 2 Number of Bits per Element: 4 Trigger Type: Positive, Negative Direction: Up Reset: Asynchronous Timing: Synchronous Count Rate: 8MHz Family Name: CD4520 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-PDIP Supply Voltage - Operating: 3 V to 18 V Alternative Parts (Cross-Reference): CD4520BNSG4; CD4520BM96E4; CD4520BNSRE4; CD4520BM96G4; Introduction Date: January 01, 2002 ECCN: EAR99 Country of Origin: China, Malaysia, Mexico, Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 006232-CD4520BE
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Binary Counter
Number of Elements: 2
Number of Bits per Element: 4
Trigger Type: Positive, Negative
Direction: Up
Reset: Asynchronous
Timing: Synchronous
Count Rate: 8MHz
Family Name: CD4520
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 3 V to 18 V
Alternative Parts (Cross-Reference): CD4520BNSG4; CD4520BM96E4; CD4520BNSRE4; CD4520BM96G4;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: China, Malaysia, Mexico, Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
Counter ICs - 6629717P - RS Components, Ltd.
Corby, Northants, United Kingdom
Counter ICs
6629717P
Counter ICs 6629717P
Counter Dual 4-Bit Binary UP 16-Pin PDIP

Counter Dual 4-Bit Binary UP 16-Pin PDIP

Supplier's Site
Counter ICs - 6629717 - RS Components, Ltd.
Corby, Northants, United Kingdom
Counter ICs
6629717
Counter ICs 6629717
Counter Dual 4-Bit Binary UP 16-Pin PDIP

Counter Dual 4-Bit Binary UP 16-Pin PDIP

Supplier's Site
Counter ICs - 1449939 - RS Components, Ltd.
Corby, Northants, United Kingdom
Counter ICs
1449939
Counter ICs 1449939
Counter Dual 4-Bit Binary UP 16-Pin PDIP

Counter Dual 4-Bit Binary UP 16-Pin PDIP

Supplier's Site
 - CD4520BE - Rochester Electronics
Newburyport, MA, United States
Binary Counter, 4000/14000/40000 Series, Synchronous, Positive Edge Triggered, 4-Bit, Up Direction, CMOS, PDIP16

Binary Counter, 4000/14000/40000 Series, Synchronous, Positive Edge Triggered, 4-Bit, Up Direction, CMOS, PDIP16

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - CD4520BE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
CD4520BE
Integrated Circuits (ICs) - Logic - Counters, Dividers CD4520BE
IC BINARY COUNTER DL 4BIT 16DIP

IC BINARY COUNTER DL 4BIT 16DIP

Supplier's Site
Logic - Counters, Dividers - CD4520BE - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
CD4520BE
Logic - Counters, Dividers CD4520BE
IC DUAL BINARY UP COUNTER 16-DIP

IC DUAL BINARY UP COUNTER 16-DIP

Supplier's Site Datasheet
Counters, Dividers - CD4520BE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
CD4520BE
Counters, Dividers CD4520BE
Counter IC Binary Counter 2 Element 4 Bit Positive, Negative 16-PDIP

Counter IC Binary Counter 2 Element 4 Bit Positive, Negative 16-PDIP

Buy Now
Futian, Shenzhen, China
Logic ICs >> Counters / Dividers
CD4520BE
Logic ICs >> Counters / Dividers CD4520BE
3V~18V 4 2 8MHz DIP-16 Counters / Dividers ROHS

3V~18V 4 2 8MHz DIP-16 Counters / Dividers ROHS

Supplier's Site Datasheet
Ic, Bi Up-Counter, 4520, Dip16, 18V; Logic Family / Base Number Texas Instruments - 33AH3825 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Bi Up-Counter, 4520, Dip16, 18V; Logic Family / Base Number Texas Instruments
33AH3825
Ic, Bi Up-Counter, 4520, Dip16, 18V; Logic Family / Base Number Texas Instruments 33AH3825
IC, BI UP-COUNTER, 4520, DIP16, 18V; Logic Family / Base Number:CD4520; Counter Type:Binary, Up; Clock Frequency:8MHz; Count Maximum:15; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic RoHS Compliant: Yes

IC, BI UP-COUNTER, 4520, DIP16, 18V; Logic Family / Base Number:CD4520; Counter Type:Binary, Up; Clock Frequency:8MHz; Count Maximum:15; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic RoHS Compliant: Yes

Supplier's Site
Counters, Dividers - CD4520BE - ODG (Origin Data Global)
Shenzhen, China
Counters, Dividers
CD4520BE
Counters, Dividers CD4520BE
IC DUAL BINARY UP COUNTER 16-DIP

IC DUAL BINARY UP COUNTER 16-DIP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number CD4520BE 296-2077-ND 006232-CD4520BE 6629717P 6629717 CD4520BE CD4520BE CD4520BE CD4520BE CD4520BE 33AH3825 CD4520BE
Product Name CD4520B CMOS Dual Binary Up-Counter Counters, Dividers Logic - Logic - Counters, Dividers - CD4520BE Counter ICs Counter ICs Integrated Circuits (ICs) - Logic - Counters, Dividers Logic - Counters, Dividers Counters, Dividers Logic ICs >> Counters / Dividers Ic, Bi Up-Counter, 4520, Dip16, 18V; Logic Family / Base Number Texas Instruments Counters, Dividers
Supply Voltage 3V; 5V; 18 3 V ~ 18 V 3V; 18 v, 3 v 1.8V; 3 V ~ 18 V 3V~18V 3V; 3V 3 V ~ 18 V
Package Type PDIP,SO,SOIC,TSSOP DIP; "16-DIP (0.300"", 7.62mm)" DIP; PDIP; 16-PDIP DIP; PDIP; PDIP DIP; Pdip DIP; PDIP; PDIP16 DIP; 16-DIP (0.300\", 7.62mm) DIP DIP DIP; 16-DIP (0.300", 7.62mm)
Logic Family CD4000 CMOS; 4000 CMOS; 4000 CMOS
Number of Stages (Bits) 4 bits 4 bits 4 bits 4 bits
Operating Current 0.0300 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54192 Synchronous 4-Bit Up/Down Counters (Dual Clock With Clear) - 5962-9558401QFA - Texas Instruments
Specs
Counter Category Synchronous
Counter Direction Bidirectional
Package Type CDIP,CFP
View Details
Logic - Logic - Counters, Dividers - 4018BE - 161865-4018BE - Win Source Electronics
Specs
Supply Voltage 3 V ~ 18 V
Package Type DIP; PDIP; 16-PDIP
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
CD4059A CMOS Programmable Divide-by-N Counter - CD4059AEE4 - Texas Instruments
Specs
Features Programmable
Supply Voltage 3V; 5V; 18
Package Type PDIP,SOIC
View Details