Texas Instruments SN74LS593 8-Bit Binary Counters With Input Registers And 3-State Outputs SN74LS593DW

Description
8-Bit Binary Counters With Input Registers And 3-State Outputs 20-SOIC 0 to 70
Request a Quote Datasheet
Description
8-Bit Binary Counters With Input Registers And 3-State Outputs 20-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LS593 8-Bit Binary Counters With Input Registers And 3-State Outputs - SN74LS593DW - Texas Instruments
Dallas, TX, United States
SN74LS593 8-Bit Binary Counters With Input Registers And 3-State Outputs
SN74LS593DW
SN74LS593 8-Bit Binary Counters With Input Registers And 3-State Outputs SN74LS593DW
8-Bit Binary Counters With Input Registers And 3-State Outputs 20-SOIC 0 to 70

8-Bit Binary Counters With Input Registers And 3-State Outputs 20-SOIC 0 to 70

Buy Now Datasheet
Counters, Dividers - 296-34010-5-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-34010-5-ND
Counters, Dividers 296-34010-5-ND
Counter IC Binary Counter 1 Element 8 Bit Positive Edge 20-SOIC

Counter IC Binary Counter 1 Element 8 Bit Positive Edge 20-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - 1258951-SN74LS593DW - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Counters, Dividers
1258951-SN74LS593DW
Integrated Circuits (ICs) - Logic - Counters, Dividers 1258951-SN74LS593DW
Win Source Part Number: 1258951-SN74LS593DW Category: Integrated Circuits (ICs)>Logic - Counters, Dividers Series: 74LS Standard Package: 25 Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 8 Trigger Type: Positive Edge Direction: Up Reset: Synchronous Count Rate: 35 MHz Voltage - Supply: 4.75 V ~ 5.25 V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISSN74LS593DW,SN 74LS593DWG4,296-3401 0-5,SN74LS593DWG4,SN 74LS593DWE4,SN74LS59 3DWE4,2156-SN74LS593 DW,SN74LS593DW Base Product Number: 74LS593

Win Source Part Number: 1258951-SN74LS593DW
Category: Integrated Circuits (ICs)>Logic - Counters, Dividers
Series: 74LS
Standard Package: 25
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 8
Trigger Type: Positive Edge
Direction: Up
Reset: Synchronous
Count Rate: 35 MHz
Voltage - Supply: 4.75 V ~ 5.25 V
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TEXTISSN74LS593DW,SN74LS593DWG4,296-34010-5,SN74LS593DWG4,SN74LS593DWE4,SN74LS593DWE4,2156-SN74LS593DW,SN74LS593DW
Base Product Number: 74LS593

Buy Now Datasheet
Counters, Dividers - SN74LS593DW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
SN74LS593DW
Counters, Dividers SN74LS593DW
Counter IC Binary Counter 1 Element 8 Bit Positive Edge 20-SOIC

Counter IC Binary Counter 1 Element 8 Bit Positive Edge 20-SOIC

Buy Now Datasheet
Logic - Counters, Dividers - SN74LS593DW - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
SN74LS593DW
Logic - Counters, Dividers SN74LS593DW
IC 8BIT BIN COUNT W/REG 20-SOIC

IC 8BIT BIN COUNT W/REG 20-SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - SN74LS593DW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
SN74LS593DW
Integrated Circuits (ICs) - Logic - Counters, Dividers SN74LS593DW
IC BINARY COUNTER 8-BIT 20SOIC

IC BINARY COUNTER 8-BIT 20SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number SN74LS593DW 296-34010-5-ND 1258951-SN74LS593DW SN74LS593DW SN74LS593DW SN74LS593DW
Product Name SN74LS593 8-Bit Binary Counters With Input Registers And 3-State Outputs Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers Logic - Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers
Output Characteristics 3-State
Supply Voltage 5V; 5.25 4.75 V ~ 5.25 V 4.75 V ~ 5.25 V
Package Type PDIP,SO,SOIC SOIC; "20-SOIC (0.295"", 7.50mm Width)" SOIC SOIC; 20-SOIC (0.295\", 7.50mm Width) SOIC
Logic Family LS
Number of Stages (Bits) 8 bits
Unlock Full Specs
to access all available technical data

Similar Products

CD54HC393 High Speed CMOS Logic Dual 4-Stage Binary Counter - CD54HC393F3A - Texas Instruments
Specs
Supply Voltage 6
Package Type CDIP
Logic Family HC
View Details
5 suppliers
CD4060B CMOS 14-Stage Ripple-Carry Binary Counter/Divider and Oscillator - CD4060BPWR - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type PDIP,SO,SOIC,TSSOP
Logic Family CD4000
View Details
8 suppliers
SN74HC163-Q1 Automotive Catalog 4-Bit Synchronous Binary Counters - SN74HC163IPWRG4Q1 - Texas Instruments
Specs
Counter Category Synchronous
Supply Voltage 3.3V; 5V; 6
Package Type TSSOP
View Details
7 suppliers
CD74HCT390 High Speed CMOS Logic Dual Decade Ripple Counter - CD74HCT390M96 - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 5V; 5.5
Package Type PDIP,SOIC
View Details
7 suppliers