Texas Instruments CD4521B CMOS 24-Stage Frequency Divider CD4521BE

Description
CMOS 24-Stage Frequency Divider 16-PDIP -55 to 125
Request a Quote Datasheet
Description
CMOS 24-Stage Frequency Divider 16-PDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4521B CMOS 24-Stage Frequency Divider - CD4521BE - Texas Instruments
Dallas, TX, United States
CD4521B CMOS 24-Stage Frequency Divider
CD4521BE
CD4521B CMOS 24-Stage Frequency Divider CD4521BE
CMOS 24-Stage Frequency Divider 16-PDIP -55 to 125

CMOS 24-Stage Frequency Divider 16-PDIP -55 to 125

Buy Now Datasheet
Counters, Dividers - 296-14158-5-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-14158-5-ND
Counters, Dividers 296-14158-5-ND
Counter IC Divide-by-2 1 Element 24 Bit Negative Edge 16-PDIP

Counter IC Divide-by-2 1 Element 24 Bit Negative Edge 16-PDIP

Buy Now Datasheet
Logic - Logic - Counters, Dividers - CD4521BE - 012882-CD4521BE - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - CD4521BE
012882-CD4521BE
Logic - Logic - Counters, Dividers - CD4521BE 012882-CD4521BE
Manufacturer: Texas Instruments Win Source Part Number: 012882-CD4521BE Packaging: Tube/Rail Mounting: Through Hole Logic Type: Divide-by-2 Number of Elements: 1 Number of Bits per Element: 24 Trigger Type: Negative Edge Reset: Asynchronous Count Rate: 13MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-PDIP Supply Voltage - Operating: 3 V to 18 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 012882-CD4521BE
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Divide-by-2
Number of Elements: 1
Number of Bits per Element: 24
Trigger Type: Negative Edge
Reset: Asynchronous
Count Rate: 13MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 3 V to 18 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - CD4521BE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
CD4521BE
Integrated Circuits (ICs) - Logic - Counters, Dividers CD4521BE
IC DIVIDER BY 2 24-BIT 16DIP

IC DIVIDER BY 2 24-BIT 16DIP

Supplier's Site
Logic - Counters, Dividers - CD4521BE - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
CD4521BE
Logic - Counters, Dividers CD4521BE
IC FREQ DIVIDER 24STG 16-DIP

IC FREQ DIVIDER 24STG 16-DIP

Supplier's Site Datasheet
Counters, Dividers - CD4521BE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
CD4521BE
Counters, Dividers CD4521BE
Counter IC Divide-by-2 1 Element 24 Bit Negative Edge 16-PDIP

Counter IC Divide-by-2 1 Element 24 Bit Negative Edge 16-PDIP

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Dividers Logic Dividers Logic Counters Logic Dividers Logic Dividers Logic Dividers
Product Number CD4521BE 296-14158-5-ND 012882-CD4521BE CD4521BE CD4521BE CD4521BE
Product Name CD4521B CMOS 24-Stage Frequency Divider Counters, Dividers Logic - Logic - Counters, Dividers - CD4521BE Integrated Circuits (ICs) - Logic - Counters, Dividers Logic - Counters, Dividers Counters, Dividers
Number of Stages (Bits) 7 bits
Clock Frequency 8 MHz 13 MHz 13 MHz
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Supply Voltage 3V; 18 3 V ~ 18 V 1.8V; 3 V ~ 18 V
Unlock Full Specs
to access all available technical data

Similar Products

CD4020B CMOS 14-Stage Ripple-Carry Binary Counter/Divider - CD4020BNSRG4 - Texas Instruments
Specs
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,TSSOP
Logic Family CD4000
View Details
6 suppliers
Integrated Circuits (ICs) - Logic - Counters, Dividers - 74161DC - Acme Chip Technology Co., Limited
Specs
Package Type 16-CDIP (0.300, 7.62mm)
View Details
2 suppliers
Counters, Dividers - 54190DM - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5 V ~ 5.5 V
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
Clock Frequency 20 MHz
View Details
2 suppliers
Counters, Dividers - 74F169DC - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5 V ~ 5.5 V
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
Clock Frequency 90 MHz
View Details