CMOS 14-Stage Ripple-Carry Binary Counter/Divider 16-PDIP -55 to 125
Counter/Divider Single 14-Bit Binary UP
Counter/Divider Single 14-Bit Binary UP
Counter/Divider Single 14-Bit Binary UP
Manufacturer: Texas Instruments
Win Source Part Number: 012826-CD4020BE
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 14
Trigger Type: Negative Edge
Direction: Up
Reset: Asynchronous
Count Rate: 24MHZ
Family Name: CD4020
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 3 V to 18 V
Alternative Parts (Cross-Reference): HCF4020BEY; CD4020BCN; MC14020BCP;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Malaysia, Mexico, Mexico
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Application Field: Used in Clock & Timing
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-PDIP
IC BINARY COUNTER 14-BIT 16DIP
IC, 4000 CMOS, 4020, DIP16, 18V; Logic Family / Base Number:CD4020; Counter Type:Binary; Clock Frequency:24MHz; Count Maximum:16383; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic IC RoHS Compliant: Yes
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-PDIP
| Texas Instruments | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | CD4020BE | 6629562P | 6629562 | 012826-CD4020BE | 296-2039-ND | CD4020BE | 28AH2023 | CD4020BE |
| Product Name | CD4020B CMOS 14-Stage Ripple-Carry Binary Counter/Divider | Counter ICs | Counter ICs | Logic - Logic - Counters, Dividers - CD4020BE | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Ic, 4000 Cmos, 4020, Dip16, 18V; Logic Family / Base Number Texas Instruments | Counters, Dividers |
| Supply Voltage | 3V; 5V; 18 | 3V; 18 v, 3 v | 3 V ~ 18 V | 3V; 3V | 1.8V; 3 V ~ 18 V | |||
| Package Type | PDIP,SO,TSSOP | DIP; Pdip | DIP; PDIP; 16-PDIP | DIP; "16-DIP (0.300"", 7.62mm)" | DIP | DIP; 16-DIP (0.300\", 7.62mm) | ||
| Logic Family | CD4000 | CMOS; 4000 | ||||||
| Number of Stages (Bits) | 12 bits | 14 bits | ||||||
| Operating Current | 0.0300 mA |