CMOS presettable up/down counter in a 16-pin plastic dual-in-line package with an operating temperature range of -55 to 125°C.
CMOS Presettable Up/Down Counter 16-PDIP -55 to 125
Counter IC Binary Counter, Decade 1 Element 4 Bit Positive Edge 16-PDIP
Counter Single 4-Bit Binary/Decade
Counter Single 4-Bit Binary/Decade
Counter Single 4-Bit Binary/Decade
Manufacturer: Texas Instruments
Win Source Part Number: 006170-CD4029BE
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Binary Counter, Decade
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Direction: Up, Down
Reset: Asynchronous
Timing: Synchronous
Count Rate: 11MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 3 V to 18 V
Alternative Parts (Cross-Reference): MC14029BCPG; CD4029BCN; CD4029BCN/NOPB;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Positive Edge 3V~18V 4 1 11MHz PDIP-16 Counters / Dividers ROHS
TEXAS INSTRUMENTS CD4029BECounter Type:Binary / BCD, Up / Down
IC PRESET UP/DWN COUNTER 16-DIP
IC BINARY COUNTER 4-BIT 16DIP
Counter IC Binary Counter, Decade 1 Element 4 Bit Positive Edge 16-PDIP
BIN/BCD UP/DOWN COUNTER, CMOS, DIP16; Logic Family / Base Number:CD4029; Counter Type:Presettable Binary, Up / Down; Clock Frequency:11MHz; Count Maximum:15; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:3V; MSL:- RoHS Compliant: Yes
IC, COUNTER/MULTIPLIER/D
| Texas Instruments | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | LCSC Electronics Technology (HK) Limited | Utmel Electronic Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | CD4029BE | 296-2046-5-ND | 1219245 | 7092031P | 006170-CD4029BE | CD4029BE | 815-CD4029BE | CD4029BE | CD4029BE | CD4029BE | 60K5110 | 29AH3564 |
| Product Name | CD4029B CMOS Presettable Up/Down Counter | Counters, Dividers | Counter ICs | Counter ICs | Logic - Logic - Counters, Dividers - CD4029BE | Logic ICs >> Counters / Dividers | TEXAS INSTRUMENTS CD4029BECounter Type:Binary / BCD, Up / Down | Logic - Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Counters, Dividers | Bin/bcd Up/down Counter, Cmos, Dip16; Logic Family / Base Number Texas Instruments | Ic, Counter/multiplier/divider; Logic Family / Base Number Texas Instruments |
| Features | Presettable | Presettable | ||||||||||
| Counter Direction | Bidirectional | Bidirectional | UP | UP; DOWN | ||||||||
| Supply Voltage | 3V; 5V; 18 | 3V; 18 v, 3 v | 3 V ~ 18 V | 3V~18V | 5V; 5V | 1.8V; 3 V ~ 18 V | 3V; 3V | 3V; 3V | ||||
| Package Type | PDIP,SO,SOIC,TSSOP | DIP; "16-DIP (0.300"", 7.62mm)" | DIP; Pdip | DIP; PDIP; PDIP | DIP; PDIP; 16-PDIP | PDIP | DIP; 16-DIP (0.300, 7.62mm) | DIP; 16-DIP (0.300\", 7.62mm) | DIP | DIP | ||
| Logic Family | CD4000 | CMOS; 4000 | CMOS; 4000 | CMOS; CMOS |