Texas Instruments SN74LS375 Quad bistable latches SN74LS375NSRG4

Description
Quad bistable latches 16-SO 0 to 70
Request a Quote Datasheet
Description
Quad bistable latches 16-SO 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LS375 Quad bistable latches - SN74LS375NSRG4 - Texas Instruments
Dallas, TX, United States
SN74LS375 Quad bistable latches
SN74LS375NSRG4
SN74LS375 Quad bistable latches SN74LS375NSRG4
Quad bistable latches 16-SO 0 to 70

Quad bistable latches 16-SO 0 to 70

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Latches
1257295-SN74LS375NSRG4
Integrated Circuits (ICs) - Logic - Latches 1257295-SN74LS375NSRG4
Win Source Part Number: 1257295-SN74LS375NSR G4 Category: Integrated Circuits (ICs)>Logic - Latches Series: 74LS Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Differential Current - Output High, Low: 400µA, 8mA Independent Circuits: 4 Delay Time - Propagation: 12ns Voltage - Supply: 4.75V ~ 5.25V Package / Case: 16-SOIC (0.209", 5.30mm Width) Supplier Device Package: 16-SO Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74LS37 Product Status: Obsolete

Win Source Part Number: 1257295-SN74LS375NSRG4
Category: Integrated Circuits (ICs)>Logic - Latches
Series: 74LS
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Differential
Current - Output High, Low: 400µA, 8mA
Independent Circuits: 4
Delay Time - Propagation: 12ns
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 16-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 16-SO
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: SN74LS37
Product Status: Obsolete

Buy Now Datasheet
Latches - SN74LS375NSRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 4 Channel 1:1 IC Differential 16-SO

D-Type Transparent Latch 4 Channel 1:1 IC Differential 16-SO

Buy Now Datasheet
Logic - Latches - SN74LS375NSRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74LS375NSRG4
Logic - Latches SN74LS375NSRG4
IC D-TYPE LATCH QD DIFF 16SO

IC D-TYPE LATCH QD DIFF 16SO

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches
Product Number SN74LS375NSRG4 1257295-SN74LS375NSRG4 SN74LS375NSRG4 SN74LS375NSRG4
Product Name SN74LS375 Quad bistable latches Integrated Circuits (ICs) - Logic - Latches Latches Logic - Latches
Supply Voltage 5V; 5 4.75V ~ 5.25V 4.75V ~ 5.25V
Operating Current 12 mA
Propagation Delay 30 ns 12 ns 12 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type PDIP,SO,SOIC SOIC 16-SOIC (0.209\", 5.30mm Width); SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 9022DM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
View Details
2 suppliers
CD54HC373 High Speed CMOS Logic Octal Transparent Latches with 3-State Output - CD54HC373F3A - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 0.0800 mA
View Details
3 suppliers
CD54HCT259 High Speed CMOS Logic 8-Bit Addressable Latch - 5962-8985201EA - Texas Instruments
Specs
Latch Type Addressable D
Supply Voltage 4.5
Operating Current 0.0800 mA
View Details
3 suppliers