Texas Instruments Latches 54LS259DM

Description
D-Type, Addressable 1 Channel 1:8 IC Standard 16-CDIP
Datasheet
Description
D-Type, Addressable 1 Channel 1:8 IC Standard 16-CDIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - 54LS259DM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
54LS259DM
Latches 54LS259DM
D-Type, Addressable 1 Channel 1:8 IC Standard 16-CDIP

D-Type, Addressable 1 Channel 1:8 IC Standard 16-CDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - 54LS259DM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
54LS259DM
Integrated Circuits (ICs) - Logic - Latches 54LS259DM
D LATCH, 1-FUNC, 8-BIT, TTL

D LATCH, 1-FUNC, 8-BIT, TTL

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches
Product Number 54LS259DM 54LS259DM
Product Name Latches Integrated Circuits (ICs) - Logic - Latches
Supply Voltage 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

CY74FCT16373T 16-Bit Transparent D-Type Latches with 3-State Outputs - 74FCT16373CTPVCG4 - Texas Instruments
Specs
Latch Type D
Supply Voltage 5V; 5
Operating Current 0.5000 mA
View Details
4 suppliers
Latches - 74HC259PW,112-ND - DigiKey
Specs
Latch Type Addressable D
Output Characteristics Standard
Supply Voltage 2V ~ 6V
View Details
4 suppliers
Logic - Latches - 74FCT162373TPA - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
16-Bit Transparent Latch - 74FCT16373CTPAG8 - Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type TSSOP; TSSOP 6.1 MM 0.5MM PITCH
View Details
3 suppliers