Texas Instruments Latches 93L34FMQB

Description
D Latch, 93L Series, 1-Func, Low Level Triggered, 1-Bit, True Output, TTL, CDFP16
Request a Quote Datasheet
Description
D Latch, 93L Series, 1-Func, Low Level Triggered, 1-Bit, True Output, TTL, CDFP16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 93L34FMQB - Rochester Electronics
Newburyport, MA, United States
D Latch, 93L Series, 1-Func, Low Level Triggered, 1-Bit, True Output, TTL, CDFP16

D Latch, 93L Series, 1-Func, Low Level Triggered, 1-Bit, True Output, TTL, CDFP16

Supplier's Site Datasheet
Latches - 93L34FMQB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
93L34FMQB
Latches 93L34FMQB
D-Type, Addressable 1 Channel 8:8 IC Standard 16-CFlatPack

D-Type, Addressable 1 Channel 8:8 IC Standard 16-CFlatPack

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - 93L34FMQB - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - Latches
93L34FMQB
Integrated Circuits (ICs) - Logic - Latches 93L34FMQB
D LATCH, LOW LEVEL TRIGGERED

D LATCH, LOW LEVEL TRIGGERED

Supplier's Site

Technical Specifications

  Rochester Electronics Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Logic Latches Logic Latches Logic Latches
Product Number 93L34FMQB 93L34FMQB 93L34FMQB
Product Name Latches Integrated Circuits (ICs) - Logic - Latches
Package Type FL16 16-CFlatpack
Unlock Full Specs
to access all available technical data

Similar Products

CD4508B CMOS Dual 4-Bit Latch - CD4508BME4 - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.3000 mA
View Details
Latches - 1727-6446-ND - DigiKey
Specs
Latch Type Addressable D
Output Characteristics Standard
Supply Voltage 4.5V ~ 5.5V
View Details
4 suppliers
Logic - Latches - 74LVC373APW,112 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Octal Transparent Latch - 74FCT373CTQG - Integrated Device Technology
Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type QSOP 150 MIL
View Details
3 suppliers