Texas Instruments CD4043B CMOS Quad NOR R/S Latch with 3-State Outputs CD4043BEE4

Description
CMOS Quad NOR R/S Latch with 3-State Outputs 16-PDIP -55 to 125
Request a Quote Datasheet
Description
CMOS Quad NOR R/S Latch with 3-State Outputs 16-PDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4043B CMOS Quad NOR R/S Latch with 3-State Outputs - CD4043BEE4 - Texas Instruments
Dallas, TX, United States
CD4043B CMOS Quad NOR R/S Latch with 3-State Outputs
CD4043BEE4
CD4043B CMOS Quad NOR R/S Latch with 3-State Outputs CD4043BEE4
CMOS Quad NOR R/S Latch with 3-State Outputs 16-PDIP -55 to 125

CMOS Quad NOR R/S Latch with 3-State Outputs 16-PDIP -55 to 125

Buy Now Datasheet
Latches - 296-CD4043BEE4-ND - DigiKey
Thief River Falls, MN, United States
CMOS QUAD NOR R/S LATCH WITH 3-S

CMOS QUAD NOR R/S LATCH WITH 3-S

Buy Now Datasheet
Latches - CD4043BEE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
CD4043BEE4
Latches CD4043BEE4
S-R Latch 1 Channel 4:4 IC Tri-State, Non-Inverted 16-PDIP

S-R Latch 1 Channel 4:4 IC Tri-State, Non-Inverted 16-PDIP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Latches
CD4043BEE4
Integrated Circuits (ICs) - Logic - Latches CD4043BEE4
CMOS QUAD NOR R/S LATCH WITH 3-S

CMOS QUAD NOR R/S LATCH WITH 3-S

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches
Product Number CD4043BEE4 296-CD4043BEE4-ND CD4043BEE4 CD4043BEE4
Product Name CD4043B CMOS Quad NOR R/S Latch with 3-State Outputs Latches Latches Integrated Circuits (ICs) - Logic - Latches
Output Characteristics 3-State 3-State
Supply Voltage 3V; 10 3V ~ 18V 1.8V; 3V ~ 18V 1.8V
Operating Current 0.0600 mA
Propagation Delay 140 ns 50 ns
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

CD4042B CMOS Quad Clocked 'D' Latch - CD4042BPWE4 - Texas Instruments
Specs
Supply Voltage 3V; 10
Operating Current 0.0600 mA
Propagation Delay 200 ns
View Details
4 suppliers
CY74FCT162373T 16-Bit Transparent D-Type Latches with 3-State Outputs - 74FCT162373ATPACT - Texas Instruments
Specs
Latch Type D
Supply Voltage 5V; 5
Operating Current 0.5000 mA
View Details
7 suppliers
CY74FCT2373T Octal D-Type Transparent Latches with 3-State Outputs and Series Damping Resistors - 74FCT2373CTSOCTG4 - Texas Instruments
Specs
Latch Type Transparent-D
Supply Voltage 5V; 5
Operating Current 0.2000 mA
View Details
3 suppliers