Texas Instruments SN74LS279A Quad /S-/R latches SN74LS279ADR

Description
Quad /S-/R latches 16-SOIC 0 to 70
Request a Quote Datasheet
Description
Quad /S-/R latches 16-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LS279A Quad /S-/R latches - SN74LS279ADR - Texas Instruments
Dallas, TX, United States
SN74LS279A Quad /S-/R latches
SN74LS279ADR
SN74LS279A Quad /S-/R latches SN74LS279ADR
Quad /S-/R latches 16-SOIC 0 to 70

Quad /S-/R latches 16-SOIC 0 to 70

Buy Now Datasheet
Latches - 296-29449-2-ND - DigiKey
Thief River Falls, MN, United States
S-R Latch 4 Channel 1:1 IC Standard 16-SOIC

S-R Latch 4 Channel 1:1 IC Standard 16-SOIC

Buy Now Datasheet
Latches - 296-29449-1-ND - DigiKey
Thief River Falls, MN, United States
S-R Latch 4 Channel 1:1 IC Standard 16-SOIC

S-R Latch 4 Channel 1:1 IC Standard 16-SOIC

Buy Now Datasheet
Latches - 296-29449-6-ND - DigiKey
Thief River Falls, MN, United States
S-R Latch 4 Channel 1:1 IC Standard 16-SOIC

S-R Latch 4 Channel 1:1 IC Standard 16-SOIC

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Latches - SN74LS279ADR
765574-SN74LS279ADR
Logic - Logic - Latches - SN74LS279ADR 765574-SN74LS279ADR
Manufacturer: Texas Instruments Win Source Part Number: 765574-SN74LS279ADR Series: 74LS Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 16-SOIC (0.154", 3.90mm Width) Mounting: SMD Logic Type: S-R Latch Output Type: Standard Current - Output High, Low: 400μA, 8mA Operating Supply Voltage: 4.75 V ~ 5.25 V Independent Circuits: 4 Delay Time - Propagation: 12ns Family Name: SN74LS279 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): SN74LS279DR2; SN74LS279AD; SN74LS279D; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 765574-SN74LS279ADR
Series: 74LS
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Logic Type: S-R Latch
Output Type: Standard
Current - Output High, Low: 400μA, 8mA
Operating Supply Voltage: 4.75 V ~ 5.25 V
Independent Circuits: 4
Delay Time - Propagation: 12ns
Family Name: SN74LS279
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): SN74LS279DR2; SN74LS279AD; SN74LS279D;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - SN74LS279ADR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74LS279ADR
Integrated Circuits (ICs) - Logic - Latches SN74LS279ADR
IC QUAD S-R LATCHES 16-SOIC

IC QUAD S-R LATCHES 16-SOIC

Supplier's Site
Latches - SN74LS279ADR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
S-R Latch 4 Channel 1:1 IC Standard 16-SOIC

S-R Latch 4 Channel 1:1 IC Standard 16-SOIC

Buy Now
Logic - Latches - SN74LS279ADR - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74LS279ADR
Logic - Latches SN74LS279ADR
IC QUAD S-R LATCHES 16-SOIC

IC QUAD S-R LATCHES 16-SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number SN74LS279ADR 296-29449-2-ND 765574-SN74LS279ADR SN74LS279ADR SN74LS279ADR SN74LS279ADR
Product Name SN74LS279A Quad /S-/R latches Latches Logic - Logic - Latches - SN74LS279ADR Integrated Circuits (ICs) - Logic - Latches Latches Logic - Latches
Supply Voltage 5V; 5 4.75V ~ 5.25V 4.75 V ~ 5.25 V 4.75V ~ 5.25V
Operating Current 7 mA
Propagation Delay 30 ns 12 ns 12 ns 12 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type PDIP,SO,SOIC "16-SOIC (0.154"", 3.90mm Width)"; SOIC SOIC SOIC 16-SOIC (0.154\", 3.90mm Width); SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 74LS256PC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.75V ~ 5.25V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; 16-DIP (0.300\", 7.62mm)
View Details
2 suppliers
CD74AC373 Octal Transparent Latches with 3-State Outputs - CD74AC373M - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.5V; 3.3V; 5V; 1.5,3.3,5
View Details
6 suppliers
SN54HCT373 Octal D-type Transparent Latches With 3-State Outputs - 5962-86867012A - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 0.0800 mA
View Details
2 suppliers