CD54HCT373F is an octal transparent D-type latch with 3-state outputs, housed in a 20-pin CERDIP package measuring 26.92 mm by 6.92 mm. It operates from 4.5 V to 5.5 V with a specified temperature range of -55°C to 125°C. Inputs are TTL-voltage compatible, and standard outputs can drive up to 10 LS-TTL loads. The device features balanced propagation delays and reduced power consumption compared to LS-TTL logic.
High Speed CMOS Logic Octal Transparent Latches with 3-State Output 20-CDIP -55 to 125
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State, Non-Inverted 20-CDIP
IC D-TYPE TRANSP SGL 8:8 20CDIP
| Texas Instruments | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches |
| Product Number | CD54HCT373F | CD54HCT373F | CD54HCT373F |
| Product Name | CD54HCT373 High Speed CMOS Logic Octal Transparent Latches with 3-State Output | Latches | Integrated Circuits (ICs) - Logic - Latches |
| Latch Type | Transparent-D | ||
| Output Characteristics | 3-State | ||
| Operating Current | 0.0800 mA | ||
| Propagation Delay | 40 ns |