Texas Instruments CD4043B CMOS Quad NOR R/S Latch with 3-State Outputs CD4043BDRG4

Description
CMOS Quad NOR R/S Latch with 3-State Outputs 16-SOIC -55 to 125
Request a Quote Datasheet
Description
CMOS Quad NOR R/S Latch with 3-State Outputs 16-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4043B CMOS Quad NOR R/S Latch with 3-State Outputs - CD4043BDRG4 - Texas Instruments
Dallas, TX, United States
CD4043B CMOS Quad NOR R/S Latch with 3-State Outputs
CD4043BDRG4
CD4043B CMOS Quad NOR R/S Latch with 3-State Outputs CD4043BDRG4
CMOS Quad NOR R/S Latch with 3-State Outputs 16-SOIC -55 to 125

CMOS Quad NOR R/S Latch with 3-State Outputs 16-SOIC -55 to 125

Buy Now Datasheet
Latches - CD4043BDRG4-ND - DigiKey
Thief River Falls, MN, United States
S-R Latch 4 Channel 1:1 IC Tri-State 16-SOIC

S-R Latch 4 Channel 1:1 IC Tri-State 16-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - CD4043BDRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
CD4043BDRG4
Integrated Circuits (ICs) - Logic - Latches CD4043BDRG4
IC NOR R/S LATCH 3ST QUAD 16SOIC

IC NOR R/S LATCH 3ST QUAD 16SOIC

Supplier's Site
Latches - CD4043BDRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
S-R Latch 4 Channel 1:1 IC Tri-State 16-SOIC

S-R Latch 4 Channel 1:1 IC Tri-State 16-SOIC

Buy Now
Logic - Latches - CD4043BDRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
CD4043BDRG4
Logic - Latches CD4043BDRG4
IC NOR R/S LATCH 3ST QUAD 16SOIC

IC NOR R/S LATCH 3ST QUAD 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number CD4043BDRG4 CD4043BDRG4-ND CD4043BDRG4 CD4043BDRG4 CD4043BDRG4
Product Name CD4043B CMOS Quad NOR R/S Latch with 3-State Outputs Latches Integrated Circuits (ICs) - Logic - Latches Latches Logic - Latches
Output Characteristics 3-State 3-State
Supply Voltage 3V; 10 3V ~ 18V 1.8V 1.8V; 3V ~ 18V
Operating Current 0.0600 mA
Propagation Delay 140 ns 50 ns 50 ns
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

CD54HC533 High Speed CMOS Logic Octal InvertingTransparent Latch with 3-State Outputs - 5962-8681301RA - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 0.0800 mA
View Details
2 suppliers
CD4042B CMOS Quad Clocked 'D' Latch - CD4042BDRG4 - Texas Instruments
Specs
Supply Voltage 3V; 10
Operating Current 0.0600 mA
Propagation Delay 200 ns
View Details
5 suppliers
Specs
Latch Type D
Supply Voltage 5V; 5
Operating Current 0.5000 mA
View Details
CD4099B CMOS 8-Bit Addressable Latch - CD4099BM96 - Texas Instruments
Specs
Latch Type Addressable D
Supply Voltage 3V; 10
Operating Current 0.3000 mA
View Details
6 suppliers