Texas Instruments Integrated Circuits (ICs) - Logic - Latches 54ACT373FM-MLS

Description
IC D-TYPE TRANSP SGL 8:8 20CFP
Description
IC D-TYPE TRANSP SGL 8:8 20CFP

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Latches - 54ACT373FM-MLS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
54ACT373FM-MLS
Integrated Circuits (ICs) - Logic - Latches 54ACT373FM-MLS
IC D-TYPE TRANSP SGL 8:8 20CFP

IC D-TYPE TRANSP SGL 8:8 20CFP

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches
Product Number 54ACT373FM-MLS
Product Name Integrated Circuits (ICs) - Logic - Latches
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74ACT373MSAX - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Latches - 74LVT162373DL,118-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 2.7V ~ 3.6V
View Details
4 suppliers
CD74AC573 Octal Transparent Non-Inverting Latches with 3-State Outputs - CD74AC573M96E4 - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 1.5V; 3.3V; 5V; 1.5,3.3,5
Operating Current 0.0800 mA
View Details
Inverting Octal D Latch (3-State) - 54LS533/R - Lansdale Semiconductor, Inc.
Specs
Latch Type Octal D
Output Characteristics 3-State
Supply Voltage 7 V
View Details