Texas Instruments SN74LS273 Octal D-Type Flip-Flops With Clear SN74LS273N

Description
Octal D-Type Flip-Flops With Clear 20-PDIP 0 to 70
Request a Quote Datasheet
Description
Octal D-Type Flip-Flops With Clear 20-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LS273 Octal D-Type Flip-Flops With Clear - SN74LS273N - Texas Instruments
Dallas, TX, United States
SN74LS273 Octal D-Type Flip-Flops With Clear
SN74LS273N
SN74LS273 Octal D-Type Flip-Flops With Clear SN74LS273N
Octal D-Type Flip-Flops With Clear 20-PDIP 0 to 70

Octal D-Type Flip-Flops With Clear 20-PDIP 0 to 70

Buy Now Datasheet
Logic - Logic - Flip Flops - SN74LS273N - 133651-SN74LS273N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74LS273N
133651-SN74LS273N
Logic - Logic - Flip Flops - SN74LS273N 133651-SN74LS273N
Manufacturer: Texas Instruments Win Source Part Number: 133651-SN74LS273N Packaging: Tube/Rail Type: D-Type Mounting: Through Hole Output Type: Non-Inverted Current - Output High, Low: 400μA, 8mA Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 27ns @ 5V, 15pF Trigger Type: Positive Edge Current - Quiescent: 27mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Dimension: 20-DIP (0.300", 7.62mm) Purpose: Master Reset Supply Voltage - Operating: 4.75 V to 5.25 V Max Frequency: 40MHz Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Communications & Networking

Manufacturer: Texas Instruments
Win Source Part Number: 133651-SN74LS273N
Packaging: Tube/Rail
Type: D-Type
Mounting: Through Hole
Output Type: Non-Inverted
Current - Output High, Low: 400μA, 8mA
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 27ns @ 5V, 15pF
Trigger Type: Positive Edge
Current - Quiescent: 27mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Dimension: 20-DIP (0.300", 7.62mm)
Purpose: Master Reset
Supply Voltage - Operating: 4.75 V to 5.25 V
Max Frequency: 40MHz
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Communications & Networking

Buy Now Datasheet
Flip Flop ICs - 308354 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flip Flop ICs
308354
Flip Flop ICs 308354
Octal 3state D-type flip flop,SN74LS273N

Octal 3state D-type flip flop,SN74LS273N

Supplier's Site
Flip Flops - 296-1657-5-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-1657-5-ND
Flip Flops 296-1657-5-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300"", 7.62mm)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74LS273N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74LS273N
Integrated Circuits (ICs) - Logic - Flip Flops SN74LS273N
IC FF D-TYPE SNGL 8BIT 20DIP

IC FF D-TYPE SNGL 8BIT 20DIP

Supplier's Site
Logic - Flip Flops - SN74LS273N - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74LS273N
Logic - Flip Flops SN74LS273N
IC FF D-TYPE SNGL 8BIT 20DIP

IC FF D-TYPE SNGL 8BIT 20DIP

Supplier's Site Datasheet
Flip Flops - SN74LS273N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74LS273N
Flip Flops SN74LS273N
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)

Buy Now
Ic, Flipflop, 8 Circuits, 17Ns, 20Dip; Logic Family / Base Number Texas Instruments - 33AH4900 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Flipflop, 8 Circuits, 17Ns, 20Dip; Logic Family / Base Number Texas Instruments
33AH4900
Ic, Flipflop, 8 Circuits, 17Ns, 20Dip; Logic Family / Base Number Texas Instruments 33AH4900
IC, FLIPFLOP, 8 CIRCUITS, 17NS, 20DIP; Logic Family / Base Number:74LS273; Flip-Flop Type:D; Propagation Delay:17ns; Frequency:30MHz; Output Current:8mA; Logic Case Style:DIP; No. of Pins:20Pins; Trigger Type:Positive Edge; IC OutputRoHS Compliant: Yes

IC, FLIPFLOP, 8 CIRCUITS, 17NS, 20DIP; Logic Family / Base Number:74LS273; Flip-Flop Type:D; Propagation Delay:17ns; Frequency:30MHz; Output Current:8mA; Logic Case Style:DIP; No. of Pins:20Pins; Trigger Type:Positive Edge; IC OutputRoHS Compliant: Yes

Supplier's Site
D-Type Flip Flop, Octal, Dip-20; Logic Family / Base Number Texas Instruments - 60K6876 - Newark, An Avnet Company
Chicago, IL, United States
D-Type Flip Flop, Octal, Dip-20; Logic Family / Base Number Texas Instruments
60K6876
D-Type Flip Flop, Octal, Dip-20; Logic Family / Base Number Texas Instruments 60K6876
D-TYPE FLIP FLOP, OCTAL, DIP-20; Logic Family / Base Number:74LS273; Flip-Flop Type:D; Propagation Delay:17ns; Frequency:30MHz; Output Current:8mA; Logic Case Style:DIP; No. of Pins:20Pins; Trigger Type:Positive Edge; Product Range:-RoHS Compliant: Yes

D-TYPE FLIP FLOP, OCTAL, DIP-20; Logic Family / Base Number:74LS273; Flip-Flop Type:D; Propagation Delay:17ns; Frequency:30MHz; Output Current:8mA; Logic Case Style:DIP; No. of Pins:20Pins; Trigger Type:Positive Edge; Product Range:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74LS273N 133651-SN74LS273N 308354 296-1657-5-ND SN74LS273N SN74LS273N SN74LS273N 33AH4900
Product Name SN74LS273 Octal D-Type Flip-Flops With Clear Logic - Logic - Flip Flops - SN74LS273N Flip Flop ICs Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops Flip Flops Ic, Flipflop, 8 Circuits, 17Ns, 20Dip; Logic Family / Base Number Texas Instruments
Flip-Flop Type D D D
Supply Voltage 5V; 5 4.75 V ~ 5.25 V 4.75V ~ 5.25V 4.75V ~ 5.25V
Propagation Delay 27 ns 27 ns 27 ns 27 ns 17 ns
fMAX 35 MHz 40 MHz 40 MHz 30 MHz
Operating Current 27 mA
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 54F174LMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
SN54AS374 Octal D-Type Edge Triggered Flip-Flops with 3-State Outputs - 5962-9756201Q2A - Texas Instruments
Specs
Output Characteristics 3-State
Propagation Delay 9 ns
fMAX 125 MHz
View Details
 - 74ACTQ377SC - Rochester Electronics
Specs
Triggering Positive-edge Triggered
Package Type SOP20; SOP
Logic Family CMOS
View Details
3 suppliers
SN74AUCH16374 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs - 74AUCH16374DGVRG4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 0.8,1.2,1.5,1.8,2.5
Output Characteristics 3-State
View Details