22-bit flip-flop with 3-state outputs in a 64-pin TSSOP package, operating from -40°C to 85°C with a supply voltage range of 1.2 V to 3.6 V and dynamic output control for noise reduction.
22-Bit Flip-Flop With 3-State Outputs 64-TSSOP -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Flip-Flops |
| Product Number | 74AVC16722DGGRG4 |
| Product Name | SN74AVC16722 22-Bit Flip-Flop With 3-State Outputs |
| Supply Voltage | 1.2V; 1.5V; 1.8V; 2.5V; 3.3V; 3.6V; 1.2,1.5,1.8,2.5,3.3 |
| Output Characteristics | 3-State |
| Propagation Delay | 7.7 ns |
| fMAX | 200 MHz |