Octal D-type flip-flop with clear, available in a 20-pin SOIC package, operating from 0°C to 70°C, with a maximum clock frequency of 30 MHz and typical power dissipation of 10 mW per flip-flop.
Octal D-Type Flip-Flops With Clear 20-SOIC 0 to 70
| Texas Instruments | |
|---|---|
| Product Category | Flip-Flops |
| Product Number | SN74LS273DWG4 |
| Product Name | SN74LS273 Octal D-Type Flip-Flops With Clear |
| Flip-Flop Type | D |
| Supply Voltage | 5V; 5 |
| Propagation Delay | 27 ns |
| fMAX | 35 MHz |