Texas Instruments 74AC16374 16-Bit Edge-Triggered D-Type Flip-Flops With 3-State Outputs 74AC16374DL

Description
16-Bit Edge-Triggered D-Type Flip-Flops With 3-State Outputs 48-SSOP -40 to 85
Request a Quote Datasheet
Description
16-Bit Edge-Triggered D-Type Flip-Flops With 3-State Outputs 48-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
74AC16374 16-Bit Edge-Triggered D-Type Flip-Flops With 3-State Outputs - 74AC16374DL - Texas Instruments
Dallas, TX, United States
74AC16374 16-Bit Edge-Triggered D-Type Flip-Flops With 3-State Outputs
74AC16374DL
74AC16374 16-Bit Edge-Triggered D-Type Flip-Flops With 3-State Outputs 74AC16374DL
16-Bit Edge-Triggered D-Type Flip-Flops With 3-State Outputs 48-SSOP -40 to 85

16-Bit Edge-Triggered D-Type Flip-Flops With 3-State Outputs 48-SSOP -40 to 85

Buy Now Datasheet
Flip Flops - 296-32799-5-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-32799-5-ND
Flip Flops 296-32799-5-ND
"Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-BSSOP (0.295"", 7.50mm Width)"

"Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-BSSOP (0.295"", 7.50mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - 74AC16374DL
125876-74AC16374DL
Logic - Logic - Flip Flops - 74AC16374DL 125876-74AC16374DL
Manufacturer: Texas Instruments Win Source Part Number: 125876-74AC16374DL Packaging: Tube/Rail Type: D-Type Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 24mA, 24mA Number of Elements: 2 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 9.5ns @ 5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 8μA Input Capacitance: 3pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 48-BSSOP (0.295", 7.50mm Width) Purpose: Standard Supply Voltage - Operating: 3 V to 5.5 V Max Frequency: 100MHz Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 125876-74AC16374DL
Packaging: Tube/Rail
Type: D-Type
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 24mA, 24mA
Number of Elements: 2
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 9.5ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 8μA
Input Capacitance: 3pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 48-BSSOP (0.295", 7.50mm Width)
Purpose: Standard
Supply Voltage - Operating: 3 V to 5.5 V
Max Frequency: 100MHz
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - 74AC16374DL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
74AC16374DL
Integrated Circuits (ICs) - Logic - Flip Flops 74AC16374DL
IC FF D-TYPE DUAL 8BIT 48SSOP

IC FF D-TYPE DUAL 8BIT 48SSOP

Supplier's Site
Logic - Flip Flops - 74AC16374DL - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74AC16374DL
Logic - Flip Flops 74AC16374DL
IC FF D-TYPE DUAL 8BIT 48SSOP

IC FF D-TYPE DUAL 8BIT 48SSOP

Supplier's Site Datasheet
Flip Flops - 74AC16374DL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74AC16374DL
Flip Flops 74AC16374DL
Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-BSSOP (0.295", 7.50mm Width)

Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-BSSOP (0.295", 7.50mm Width)

Buy Now
TEXAS INSTRUMENTS 74AC16374DL LOGIC, 16-BIT D-TYPE F-F, 48SSOP - 815-74AC16374DL - Utmel Electronic Limited
Hong Kong, China
TEXAS INSTRUMENTS 74AC16374DL LOGIC, 16-BIT D-TYPE F-F, 48SSOP
815-74AC16374DL
TEXAS INSTRUMENTS 74AC16374DL LOGIC, 16-BIT D-TYPE F-F, 48SSOP 815-74AC16374DL
TEXAS INSTRUMENTS 74AC16374DL LOGIC, 16-BIT D-TYPE F-F, 48SSOP

TEXAS INSTRUMENTS 74AC16374DL LOGIC, 16-BIT D-TYPE F-F, 48SSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 74AC16374DL 296-32799-5-ND 125876-74AC16374DL 74AC16374DL 74AC16374DL 74AC16374DL 815-74AC16374DL
Product Name 74AC16374 16-Bit Edge-Triggered D-Type Flip-Flops With 3-State Outputs Flip Flops Logic - Logic - Flip Flops - 74AC16374DL Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops Flip Flops TEXAS INSTRUMENTS 74AC16374DL LOGIC, 16-BIT D-TYPE F-F, 48SSOP
Flip-Flop Type D D D D
Supply Voltage 3V; 3.3V; 5V; 3.3,5 3V ~ 5.5V 3 V ~ 5.5 V 3V ~ 5.5V 5V; 5V
Output Characteristics 3-State 3-State
Propagation Delay 17 ns 9.5 ns 9.5 ns 21.2 ns
fMAX 100 MHz 100 MHz 100 MHz 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SN54F74 Dual Positive-Edge-Triggered D-type Flip-Flops With Clear And Preset - 5962-9759201Q2A - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Propagation Delay 9.2 ns
View Details
SN54AC74 Dual Positive-Edge-Triggered D-Type- Flip-Flops With Clear And Preset - 5962-8852001CA - Texas Instruments
Specs
Triggering Positive-edge Triggered
Supply Voltage 3.3V; 5V; 3.3,5
Propagation Delay 13.5 ns
View Details
5 suppliers
Flip Flops - 54LS109DMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54LVC574A OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS - 5962-9757601Q2A - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.3V; 3.6V; 2.7,3.3
Output Characteristics 3-State
View Details